Qualified by Intel, InnoDisk’s SATADOM D150QV-L is the world’s smallest SATA SSD, featuring built-in Pin7 VCC that enhances the functionality of various embedded applications, especially servers. With its cable-less and rugged design, the D150QV-L provides high reliability, reduces mechanical interference, and is easily integrated with 1U systems. The SATADOM D150QV-L is also lightweight, comes with multiple channels, and is available in capacities from 2GB up to 64GB.
Note:
Model Name : SATADOM D150QV-L
Interface : SATA II 3.0Gb/s
Type : Vertical
Flash Type : SLC
Capacity : 2GB~64GB
Max. Channels : 4
Sequential R/W (MB/sec, max.) : 130/120
Max. Power Consumption : 1W(5V x 200mA)
Thermal Sensor : Optional
H/W Write Protect : Y
Pin7 Power : Y
ATA Security : Y
S.M.A.R.T. : Y
Dimension (WxLxH/mm) : 35.5 x 30.0 x 9.5
Vibration ; 20G@7~2000Hz
Shock : 1500G@0.5ms
MTBF : >3 million hours
Storage Temperature : -55°C ~ +95°C
Operation Temperature : Standard Grade: 0°C ~ +70°C;
Industrial Grade: -40°C ~ +85°C