Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
General
Manufacturer: Insteon
Manufacturer Product No.: 2864-226
UPC: 813922014136
Warranty: 90 Days, Limited
Camera
Image Sensor: 1/4" Color CMOS Sensor
Display Resolution: 1280 x 720
Minimum Illumination: 0.5 Lux
Infrared Illumination: 11 IR LEDs with visibility up to 26 feet
Audio Input:
- Internal Microphone
- 3.5mm Microphone Input
Audio Output:
- Internal Speaker
- 3.5mm Speaker Output
Video Compression: MJPEG, H.264
Frame Rate: 30 FPS
Video Flip & Mirror:
Ethernet: 10/100 RJ-45
Wi-Fi:
Wireless Security:
Supported Browsers:
- Windows 2000
- Windows XP
- Windows Vista
- Windows 7
- Windows 8
- Mac OS X 10.7+
- iOS*
- Android*
*App required. On iOS and Android, use of Insteon for Hub requires an Insteon Hub. Various third party apps are available for all three mobile platforms that do not require an Insteon Hub.
MechanicalDimensions: 5.0" H x 4.1" W x 5.7" D (127mm H x 104mm W x 145mm D)
Enclosure Material: UV stabilized plastic
Operating Environment: Indoors
Operating Temperature Range: 32-104° F (0-40° C)
Operating Humidity Range: 0-90% relative humidity
Storage Temperature Range: 14-140° F (-10-60° C)
Weight: 10.5oz (299g)
ElectricalSupply Voltage: 120VAC
Power Consumption: 5V DC 2A