1.0TB Aura 6G Solid State Drive

The 1TB Aura SSD features a suite of industry leading controller technologies for performance and reliability.

  • Global wear leveling algorithm automatically distributes data evenly and manages program/erase count, maximizing SSD lifespan.
  • StaticDataRefresh technology manages free space, gradually refreshing data across the SSD over time, enhancing data integrity.
  • Hardware BCH ECC corrects errors up to 66-bit/1KB for superior data retention and drive health.
  • Best-in-class power consumption
  • Advanced security protocols support AES 128/256-bit full-drive encryption

First and Only Complete Storage Upgrade

Once again, OWC provides Mac users the only upgrade solution that delivers higher performance, functionality, and reliability! When first introduced, the MacBook Pro with Retina display base model offered a 256GB SSD configuration with no upgrade option. Current base models start from 128GB to 256GB. Now, instead of being "factory locked", the OWC Aura 6G gives you the freedom to upgrade your capacity to meet your storage needs. Just like other OWC upgrades, we include a free 'how-to' video to make this an easy and money-saving DIY upgrade.

Better by Design

"Mean Time To Failure" – We all know that nothing lasts forever, but that doesn't mean you shouldn't get the most out of your investment. The 1TB Aura 6G SSD is designed and built in the USA and only uses tier-1 NAND flash. Utilizing a suite of industry-leading controller technologies and backed by a 5-year warranty, OWC SSD's are engineered to keep working reliably at max performance long into the future.

This adds up to a MTTF that is higher than most enterprise class hard drives and SSDs on the market today.

Manufacturer Part Number
OWCSSDA12R960
EAN/UPC
0812437020755,812437020755
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

1.0TB Aura™ SSD 6G Specifications:

Specifications

Capacity1:
960GB useable capacity
Total Flash Memory Components – 1024GB
64GB allocated to real-time data redundancy & error correction

Formatted Capacity2: 894GiB

DRAM Cache: 1GB DDR3

NAND: Tier 1 Major Multi-Level Cell (MLC) High-Performance Async-NAND Flash

Controller: Silicon Motion SM2246EN Processor with 7% Over Provisioning

SMART Attributes: Standard

Native Command Queuing: up to 32 commands

Manufacturer Model Number: OWCSSDA12R960

RoHS Compliant: Yes

Format: Unformatted (Instructions on formatting here)

Reliability3

Data Reliability: Built-in BCH ECC: Up to 66 bits correctable per 1024 bytes

Security: Chip Based Data Encryption: 256-bit AES-compliant

TRIM Support: OS Dependent

Nonrecoverable Read Errors: Less than 1 sector per 1016 bits read

Warranty:
3 Year OWC SSD
Limited Warranty
(Standard return policy applies.)

Performance

Sustained Reads (up to): 560MB/s

Sustained Writes (up to): 460MB/s

Random 4K Read: Up to 74,000 IOPS

Random 4K Write: Up to 73,000 IOPS

Read Latency: less than 0.1ms

Write Latency: less than 0.1ms

Power

Active Power: 2 Watts

Idle Power: .7 Watts

Power Nap compatible

Environmental (Operating)

Temperature (°F): 32°F to 158°F

Temperature (°C): 0°C to 70°C

Environmental (Non-Operating)

Temperature (°F): -40°F to 185°F

Temperature (°C): -40°C to 85°C

Acoustics

Idle (Typical): 0.0 bels

Seek (Typical):0.0 bels

  • 1GB = 1,000,000,000 bytes. Total accessible capacity varies depending upon operating environment (typically 5-10% less). The actual total capacity will depend on your own defined file settings/preferences.
  • In terms of standard gigabytes, 1GiB ≈ 1.074GB and refers to the actual formatted capacity of shown under Mac OS 10.5 or earlier and Microsoft Windows OS.
  • Specific application environments such as temperature and duty cycle will affect the overall reliability rates.