Thunderbolt 2 Dock

One cable. Any display.

Elgato Thunderbolt™ 2 Dock features a built-in HDMI port that can drive a display of your choice. Whether you're looking for a professional-grade screen to meet your standards of color reproduction, a non-glare model to cope with reflections in your office, or a display that trumps all others in size, supported resolutions up to 4K have you covered.

One cable. All of your devices.

With three additional SuperSpeed USB 3.0 ports, your workspace remains organized even when you unplug your notebook. Rest assured that your backup drive is there to provide safety in the background, and don't keep re-plugging your peripherals in and out due to your computer's limitations. Even better, an easily accessible USB port on the front of Elgato Thunderbolt 2 Dock makes plugging in that client's thumb drive a breeze, without the need to fiddle on the sides of your perfectly positioned notebook.

Manufacturer Part Number
10024020
EAN/UPC
0813180020085,813180020085
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Technical Specifications

Ports

  • 2x Thunderbolt™ 2 (20 Gb/s, bi-directional Input/Output)
  • 1x HDMI 1.4b Output (up to 4096 x 2160 pixels resolution, HDCP compliant)
  • 1x RJ45 10/100/1000BASE-T Gigabit Ethernet
  • 3x USB 3.0 (5 Gb/s, 1.5A, USB Battery Charging 1.2 & UASP compliant)
  • 1x 3.5 mm Headphone Output (amplified analog stereo)
  • 1x 3.5 mm Microphone Input (mono)
  • 1x Power Input (DC 12V 5A)
     
Display Configurations
  • HDMI output up to 4096 x 2160 pixels at 24 Hz, 3840 x 2160 pixels at 30 Hz, and 2560 x 1600 pixels at 60 Hz.
  • Dual displays are supported when using HDMI and a Thunderbolt™ or Thunderbolt™ 2 display.
  • Video output format and frame rate may be limited by host capabilities.
     
Dimensions & Weight
  • Dimensions: 20 x 8.9 x 2,9 cm / 7.9 x 3.2 x 1.1 in
  • Weight: 285 g / 10 oz