Net'sTV Network Audio/Video Player

  • It is not only bringing the internet to TV but working with tablet and cell phone. Letting the learning, working, communication and entertainment run on TV to enjoy the convenience of big screen, keyboard, mouse input and the comfortable of stereo system. The Air gaming brings the android game to the TV. Still using the tablet and cell phone to remote play it. Playing on TV to share the fun with people and better experience.
  • Keyboard, mouse, IR remote control, cell phone, android pad input devices support.
  • With USB storage support, user can run all data from it. That features Net’sTV as PC with even more entertainment and better communication device.
  • APPs from Google Play store.

Manufacturer Part Number
YF828-8G
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Coretex A9 processor, 1.2GHz 
  • 1GB DDR3 SDRAM 
  • 8GB Flash memory 
  • 802.11b/g/n WLAN 
  • 10/100 Mb LAN 
  • USB host port *2, Client *1, ESata *1 
  • HDMI, VGA , A/V output. 
  • SD card (up to 32 GB) 
  • Microphone and headphone jacks 
  • AC/DC charger and Power LED indicator