Home Lifestyle Gateway

Home Automation System

Home control with ZigBee® for use with iControl® Insight™ Systems

The NETGEAR® Lifestyle Gateway is an innovative services gateway providing connectivity to security systems, WiFi devices (including cameras and touch panels) and ZigBee® devices (including sensors, lighting controls, thermostats, door locks, etc.).

Key Benefits

  • Allows the homeowner to put touch screens and cameras where they want them
  • Provides easy-to-use home automation including the ability to control lights or thermostats while at home or away
  • Takes up less desk or shelf space
  • Reduces installation time
  • Provides complete connectivity with all certified iControl® OpenHome™ Touchstone devices including touch panels, cameras, security systems and ZigBee® devices.
Key Features
  • 802.11n WiFi certified
  • ZigBee® Certified
  • Vertical mounting stand
  • Modular connectors
  • iControl® OpenHome™Touchstone compatible

Manufacturer Part Number
ASG1100-1S3NAS
EAN/UPC
0606449105889,606449105889
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Tech Specs

Product Number: ASG1100-100NAS

Processor:

  • AR9344 SOC from Atheros

WiFi Specs:

  • 802.11N (1X1)

RAM:

  • 256MB DDR SDRAM

OS Storage:

  • 256MB NAND flash for system firmware

ZigBee® Radio:

  • ZigBee® Certified

Ethernet Ports:

  • 1 X RJ45 WAN port (100 Mbit, Auto-sensing)
  • 1 X RJ45 LAN port (100 Mbit, Auto-sensing)

Serial Port (RS422):

  • Security Panel Connection (TX+, TX-, RX+, RX-)

Debug Port:

  • USB Port

LEDs:

  • Power, Server Status, WiFi Status, Device Status
  • 1X Bicolor Green/RED LED controlled through software API

Reset Switch:

  • Recessed Reset Switch

Power Adapter:

  • 12 VDC, 1 Amp - North America Compatibility