TG82 Keyboard

Manufacturer Part Number
KBA-TG82-US-U
EAN/UPC
0856885004004,856885004004
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Key Features:
•  Rubber blanket membrane scissor technology
•  Small measurements
•  Light weight
•  USB interface

Electrical Specifications:
•  Power supply: +5Vdc from data cord
•  Current input: 100mA max Interfaces:
•  Single Type A USB

Mechanical Specifications:
•  Number of keys: 82
•  Key strokes life: 5 million

Other:
•  Storage temperature: -40C t +60C
•  Operating temperature: 0C to +50C
•  Operating humidity: 20% - 90%
• Dimensions: 11.10 x 5.16 x 1.06 in ( 282 x 132 x 27 mm)
•  Weight: 1.35 lbs (612 g)