Marque 2 M165 Mobile Bluetooth Headset

YOUR SMARTPHONE’S NEW BEST FRIEND

The Plantronics Marque 2™ headset, a perfect companion for smartphones, now features DeepSleep and enhanced noise reduction.

  • Dual microphones reduce noise and wind, giving you better call quality.
  • Just say “Answer” or “Ignore” to handle your calls – no buttons to press.
  • Three sizes of flexible silicone eartips (S, M, L) and an optional earloop provide a comfortable, stable fit
  • Use your headset to listen to music, movies, Internet radio, and driving directions.
  • Voice control for Siri, Google Now, and Cortana smartphone assistants.
  • Listen to music, and movies from your smartphone or tablet.
  • DeepSleep power-saving mode activates when your Marque headset is away from your phone for over 90 minutes. When it’s back in range (33 feet or less), you can just tap the call button to “wake” it up. Using the DeepSleep mode can extend the battery readiness up to 180 days.
Apps & more

FIND MYHEADSET® APP FOR ANDROID™ HELPS LOCATE YOUR HEADSET

Send a tone to hear headset nearby or track last usage on a map using BackTrack™ feature. If you have Android™ OS 3.0 or later, you can view an on-screen headset battery meter in the notification bar.

Manufacturer Part Number
88120-42
EAN/UPC
0017229141124,017229141124
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Audio

Wideband Audio: Yes

Connects To

Tablet: Yes
Mobile Phone: Yes

Hands-free Options

Bluetooth Headset: Yes

Power

Battery Power: Up to 7 hours/11 days
Charger Type: Micro USB charging

Connection

Multi-Point: Multipoint technology

Audio

A2DP: Yes
Microphones: Dual microphones + digital signal processing

Voice Commands

Enhanced Services: "answer/ignore"

Physical

Weight: 7 grams