4-Port USB Charging Hub with OTG

Tired of searching for wall outlets or swapping out one device to charge another? Tripp Lite's U280-004-OTG Charging hub with OTG is the solution, featuring four ports for charging tablets, phones, or other mobile devices, all at the same time. It provides a single location to charge multiple devices, and its sleek, compact design keeps your charging area neat and clutter free. It features two 5V, 2A ports and two 5V, 1A ports, providing up to 6A for charging the connected devices. Furthermore, it comes with an internal power supply, eliminating the need to fumble around with bulky power adapters. When not being used for charging, it doubles as a USB OTG hub. Simply connect your OTG compatible tablet or phone to the dedicated port on the hub, and then connect up to four USB devices (flash drive, mouse, keyboard, etc.). You can now use those devices on your tablet or phone. So whether you're at home or in the office, our Charging Hub with OTG provides an ideal solution for charging your devices or expanding the functionality of your OTG compatible tablet or phone.

Manufacturer Part Number
U280-004-OTG
EAN/UPC
0037332182937,037332182937
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

OUTPUT

Charging Ports / Amps: (2) 1A; (2) 2A
Output Capacity: 5V 6A


INPUT

Nominal Input Voltage(s) Supported: 100V AC; 240V AC
Maximum Input Amps: 1.0


PHYSICAL

Shipping Dimensions (hwd / in.): 2.2 x 9.5 x 6
Shipping Weight (lbs.): 0.9
Unit Dimensions (hwd / in.): 1.2 x 4.1 x 3.9
Unit Weight (lbs.): 0.45
Color: White


CONNECTIONS

Connector A: USB A (FEMALE)
Connector B: (4) USB A (FEMALE)
Ports: 4


CERTIFICATIONS

Certifications: Tested to UL 60950-1: 2007, CAN/CSA-C22.2 No. 60950-1:07, IEC 60950-1, EN55022, EN55024, FCC Class B, RoHS


WARRANTY

Product Warranty Period (Worldwide): 1-year limited warranty