2-Port HDMI splitter simultaneously transmits the video and audio from your HDMI device to multiple HDMI monitors. Plug-and-play technology makes installation quick and simple, with no software or drivers to install. Splitter supports a maximum distance of 16.4' from the source to splitter, and 23' from splitter to display, for a total of up to 39.4'. High-quality design supports Full 3D and video resolutions up to UHD 4K x 2K 3840 x 2160 (24Hz and 30Hz). Splitter is high-speed HDMI and 3D compliant, with support for 36-bit Deep Color (12-bits per channel), DTS-HD, Dolby True HD, Dolby Digital Plus, and LPCM 7.1 Channel Surround Sound audio.
Note:
CONNECTIONS
Connector A: HDMI (FEMALE)
Connector B: (2) HDMI (FEMALE)
Number of Connectors: 3
Ports: 2
Product Warranty Period (Worldwide): 1-year limited warranty