Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
Capacity:
Components: - Intel® 20nm NAND Flash Memory
- Multi-Level Cell (MLC)
Form Factor: 2.5–inch
1
Read and Write IOPS
2,3 (Full LBA Range, IOMeter* Queue Depth 32)
- Random 4 KB4 Reads: Up to 65,000 IOPS
- Random 4 KB Writes: Up to 15,500 IOPS
- Random 8 KB4 Reads: Up to 44,500 IOPS
- Random 8 KB Writes: Up to 8,000 IOPS
Bandwidth Performance2 - Sustained Sequential Read: Up to 500 MB/s5
- Sustained Sequential Write: Up to 460 MB/s5
Latency (average sequential) - Read: 55 μs (TYP)
- Write: 65 μs (TYP)
Quality of Service6,7 - Read/Write: 500 μs / 5 ms (99.9%)
AES 256-bit Encryption
Compliance - SATA Revision 3.0; compatible with SATA 6Gb/s, 3Gb/s and 1.5Gb/s interface rates
- ATA8-ACS2; includes SCT (Smart Command Transport) and device statistics log support
- Enhanced SMART ATA feature set
- Native Command Queuing (NCQ) command set
- Data set management Trim command
Compatibility - Windows 7*, Windows 8*, Windows 8.1*
- Windows* Server 2012 R2*, Windows Server 2012*
- Windows* Server 2008* Enterprise 32/64bit SP2
- Windows* Server 2008* R2 SP1
- Windows* Server 2003* Enterprise 64bit SP2
- Red Hat* Enterprise Linux* 5.5, 5.6, 6.1, 6.3, 7.0
- SUSE* Linux Enterprise Server 10*, 11 SP1CentOS* 64bit 5.7, 6.3
- Intel® SSD Toolbox with Intel® SSD Optimizer
Altitude8 - Operating: -1,000 to 10,000 ft
- Operating9: -10,000 to 15,000 ft
- Non-operating: -1,000 to 40,000 ft
Product Ecological Compliance Power Management - 2.5 inch: 5V or 5V +12V SATA Supply Rail10
- SATA Interface Power Management
- OS-aware hot plug/removal
- Enhanced power-loss data protection
Power11 - Active: Up to 5.2 W (TYP)
- Idle: 700 mW
Weight Temperature - Operating: 0° C to 70° C
- Non-Operating12: -55° C to 95° C
- Temperature monitoring and logging
- Thermal throttling
Shock (operating and non-operating): Vibration - Operating: 2.17 GRMS (5-700 Hz)
- Non-Operating: 3.13 GRMS (5-800 Hz)
Reliability - Uncorrectable Bit Error Rate (UBER):
- 1 sector per 10^17 bits read
- Mean Time Between Failures (MTBF):
- End-to-End data protection
Endurance Rating13 - 1.2TB: 660 TBW
- 1.6TB: 880 TBW
Certifications and Declarations - UL*, CE*, C-Tick*, BSMI*, KCC*, Microsoft WHCK*, VCCI*, SATA-IO