Pinpoint X-Spring Precision Stylus (Black)

Pinpoint™ X-Spring™
Precision Stylus
for tablets and smartphones
Spring into your creativity with The Joy Factory Pinpoint™ X-Spring Precision Stylus. The precision stylus improves accuracy and offers a smooth, non-skip writing experience when you interact with your favorite mobile device. However you choose to work and create, X-Spring delivers on 180° writing versatility, convenience, and style. This uniquely designed stylus is ideal for any creative professional that does line art drawing, signing, filling forms and much more.

Sign. Sketch. Write.

There is no limit to what this amazing stylus can do with  your favorite tablet. The Pinpoint is perfect for signing documents, taking notes, creating art, doodling, editing photos, and much more.

Works with Any Capacitive Touch Screen, Any App, No Pairing Needed

The Pinpoint X-Spring Stylus is compatible with any capacitive touch screen tablet and smartphone, so you can enjoy amazing precision without being limited to special software, battery requirements or just one type of device.

Smooth, Non-Skip Writing

The Pinpoint X-Spring Precision Stylus offers a unique clear X-Tip attached to a spring mechanism, designed with a special nano-coating that offers the precision and accuracy that a rubber nib can't. The clear X-Tip gives you better visibility of your writing surface and lets you see precisely where the mark is being made. The non-skip precision technology makes it the most accurate stylus in its class.

Ultra-Wide Writing Angle

The Pinpoint X-Spring Precision Stylus offers true versatility because of the special spring mechanism. The stylus easily adjusts up to a 180° ultra-wide writing angle, providing a balanced drawing and fluid writing experience for both left or right-handed user.

Secure, Long-Lasting Tip

The Pinpoint X-Spring Precision Stylus combines the spring mechanism design and nano-coating to the X-Tip, so a smoother glide and increased longevity will offer you endless hours of use, whether on paper or a mobile device.

Stylus Cap and Pen Capability

Protects the X-Tip when in use by twisting the tip into the body of the stylus. To use and stow the pen version, easily twist the barrel to retract the pen tip.

Manufacturer Part Number
BCU206S
EAN/UPC
0817713012028,817713012028
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Length: 5.43”
  • Diameter: 0.47"
  • Weight: 0.07 lbs.
  • Replacement X-Tip: Available for purchase
  • Active or Passive: Passive