LED-backlit LCD Monitor

IPS monitor & Bluetooth speaker in one
The Philips Moda 2 combines stunning visuals with the convenience of a Bluetooth speaker system in one refined package. Easily stream your music and take calls from the powerful Bluetooth speaker system, to expand your experience.

Manufacturer Part Number
245C5QHAB/27
EAN/UPC
0609585243972,609585243972
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Picture/Display
• LCD panel type: AH-IPS LCD
• Backlight type: W-LED system
• Panel Size: 23.8 inch / 60.5 cm
• Effective viewing area: 527.04 (H) x 296.46 (V)
• Aspect ratio: 16:9
• Optimum resolution: 1920 x 1080 @ 60 Hz
• SmartResponse (typical): 5 ms (Gray to Gray)
• Response time (typical): 14 ms
• Brightness: 250 cd/m²
• Contrast ratio (typical): 1000:1
• SmartContrast: 20,000,000:1
• Pixel pitch: 0.2745 x 0.2745 mm
• Viewing angle: 178º (H) / 178º (V), @ C/R > 10
• Picture enhancement: SmartImage
• Display colors: 16.7 M
• Scanning Frequency: 30 - 83 kHz (H) / 56 -75 Hz (V)
• sRGB

Connectivity
• Signal Input: VGA (Analog ), HDMIx2, MHL-HDMI
(digital, HDCP)
• Sync Input: Separate Sync, Sync on Green
• Audio (In/Out): PC audio-in, Headphone out

Convenience
• Built-in Speakers: 7 Watt x 2, Bluetooth Speaker
• Built-in Microphone
• User convenience: Bluetooth, SmartImage, Input,
Volume, Menu, Power On/Off
• OSD Languages: Brazil Portuguese, Czech, Dutch,
English, Finnish, French, German, Greek, Italian,
Japanese, Korean, Polish, Portuguese, Russian,
Simplified Chinese, Spanish, Swedish, Traditional
Chinese, Turkish, Ukranian, Hungarian
• Other convenience: Kensington lock
• Plug & Play Compatibility: DDC/CI, Mac OS X,
sRGB, Windows 7, Windows 8

Stand
• Tilt: -5/20 degree degree

Power
• On mode: 16.41 W (typ.) (EnergyStar 6.0 test
method)
• Standby mode: 0.5 W (typ.)
• Off mode: 0.3 W (typ.)
• Power LED indicator: Operation - White, Standby
mode- White (blinking)
• Power supply: External, 100-240VAC, 50-60Hz

Dimensions
• Product with stand (mm): 540 x 419 x 238 mm
• Product with stand in inch: 21.3 x 16.5 x 9.4 inch
• Product without stand (mm): 540 x 334 x 39 mm
• Product without stand in inch: 21.3 x 13.1 x 1.5 inch
• Packaging in mm (WxHxD): 608 x 486 x 286 mm
• Packaging in inch (WxHxD): 23.9 x 19.1 x 11.3 inch

Weight
• Product with stand (kg): 4.52 kg
• Product with stand (lb): 9.94 lb
• Product with packaging (kg): 7.31 kg
• Product with packaging (lb): 16.08 lb

Operating conditions
• Temperature range (operation): 0 to 40 °C
• Temperature range (storage): -20 to 60 °C
• Relative humidity: 20%-80 %
• Altitude: Operation: +12,000ft (3,658m), Nonoperation:
+40,000ft (12,192m)
• MTBF: 30,000 hour(s)

Sustainability
• Environmental and energy: EnergyStar 6.0, EPEAT
Silver, RoHS, Lead-free, Mercury Free
• Recyclable packaging material: 100 %

Compliance and standards
• Regulatory Approvals: BSMI, CE Mark, cETLus, FCC
Class B, GOST, SASO, SEMKO, TCO 6.0, TUV/
ISO9241-307, WEEE, CCC

Cabinet
• Front bezel: Black
• Rear cover: Black
• Foot: Black
• Finish: Glossy