E2476VWM6 59.9cm (23.6”) LCD Monitor

24" Class LED monitor with AOC Anti-Blue Light technology is easy on the eyes. 1920x1080 Full HD Resolution. VGA, HDMI ports with 1 ms response time.

AOC Anti-Blue Light technology protects the eyes from permanent damaging effect of short wavelength blue light, often during staring at computer screens for a long period of time. 90% blue light reduction without compromising color accuracy, and preventing eyestrain, eye fatigue , and headaches.

Manufacturer Part Number
E2476VWM6
EAN/UPC
0685417090181,685417090181,4038986145121
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Viewable Image Size

23.6"

Aspect Ratio

16:9

Brightness

250 cd/m2

Contrast Ratio (DCR)

20,000,000:1

Response Time

1 ms

Max Resolution

1920 x 1080 @ 60 Hz

color resolution

16.7 million

analog D-Sub 15 pin

1 input(s)

HDMI

1 input(s)

Audio Port

no

Energy Star 6

yes