Hard Drive

Axiom offers complete lines of notebook, desktop and server hard drive upgrades guaranteed in compatibility and performance with your system.

High quality components combined with Axiom's industry recognized customer service make Axiom Storage Products the right choice for all of your storage solution needs.

Manufacturer Part Number
00FN113-AXA
EAN/UPC
0845282096873,845282096873
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications
Part Number: 00FN113-AXA
Capacity: 2TB
Interface: 6Gb/s SATA

Reliability/Data Integrity
Mean Time Between Failures (MTBF, hours): 1.2 million
Reliability Rating @ Full 24×7 Operation (AFR): 0.73%
Nonrecoverable Read Errors per Bits Read: 1 sector per 10E15
Power-On Hours per Year: 8760
Bytes per Sector: 512

Performance
Spindle Speed (RPM): 7200
Interface Access Speed (Gb/s): 6.0, 3.0, 1.5
Max. Sustained Transfer Rate (MB/s): 155
Seek Time, Average Read/Write (ms): 8.5/9.5
Average Latency (ms): 4.16
Interface Ports: Single
Rotational Vibration @ 1500Hz (rad/s²): 12.5

Power Management
Idle (W): 7.7
Power Supply Requirements: +12V and +5V
Typical Operating, Random Read (W): 10.7

Environmental
Operating Temperature Range (°C): 5 to 60
Vibration, Nonoperating: <5Hz to 500Hz (Gs): 4.9
Shock, Operating, 2ms (Read/Write) (Gs): 70/40
Shock, Nonoperating, 1ms and 2ms (Gs): 300

As used for storage capacity, one megabyte (MB) = one million bytes, one gigabyte (GB) = one billion bytes, and one terabyte (TB) = one trillion bytes. Total accessible capacity varies depending on operating environment.
Specs based on Seagate P/N: ST32000645NS and are subject to change without notification.