GV-MFD5301 5MP H.264 WDR Mini Fixed Dome

The GV-MFD5301 Series offers an indoor, fixed, mini-sized network camera with different lens options. The camera can process scenes with contrasting intensity of lights and produce clear image using the builtā€in WDR. The camera is equipped with a USB port which supports wireless connection through GV-WiFi Adapter (optional) or external storage using a USB hard drive.

Manufacturer Part Number
84-MFD5301-0F3U
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • 5 Megapixel Progressive Scan CMOS
  • Dual streams from H.264 and MJPEG
  • Up to 10 fps at 2560 x 1920
  • Day and night function (electronic)
  • USB slot for GV-WiFi Adapter or USB hard drive
  • Built-in micro SD card slot (SD/SDHC) for local storage
  • Recording assigned by GV-Edge Recording Manager (Windows, Mac version)
  • Tampering alarm
  • Wide Dynamic Range (WDR)
  • Two-way audio
  • Defog
  • Motion detection
  • Privacy mask
  • IP address filtering
  • DC 5V / PoE (IEEE 802.3af)
  • Megapixel lens
  • Supports iPhone, iPad, Android & 3GPP
  • 31 languages on Web interface
  • ONVIF conformant