GV-FE3402 3MP H.264 WDR Pro Fisheye IP Camera

GV-FE3402 is an indoor fisheye camera that allows you to monitor all angles of a location. It can be installed to the ceiling, wall, wall corner and the pole. The camera’s distorted hemispherical image can be converted into a conventional rectilinear projection. Without installing any software, you can watch live view and utilize functions such as motion detection, privacy mask, and alert notification through the Web interface. In addition, the camera seamlessly integrates with the GV-System, providing advanced monitoring and video management features.

Manufacturer Part Number
84-FE34020-001U
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • 1/3.2" progressive scan CMOS
  • Dual streams from H.264 and MJPEG
  • Up to 15 fps at 2048 x 1536
  • Day and night function (with removable IR-cut filter)
  • Wide Dynamic Range Pro (WDR Pro)
  • Vandal resistance (IK10+ for metal casing)
  • POE+ (IEEE 802.3at)
  • Mini USB slot for WiFi Adapter or USB hard drive
  • Built-in micro SD card slot (SD/SDHC) for local storage
  • Recording assigned by GV-Edge Recording Manager (Windows, Mac version)
  • Built-in microphone and speaker
  • Digital Object Tracking
  • Provides 360° and 180° panorama view
  • Different angle of view accessible by multiple users at the same time
  • Playback from any view angle and zoom level
  • No mechanical moving parts
  • Two-way audio
  • Defog
  • Tampering alarm
  • Virtual PTZ function
  • Auto Pan function
  • Privacy mask
  • Visual automation
  • Text overlay
  • 31 languages on Web interface
  • ONVIF (Profile S) conformant