PIKE II 3008-8i SAS RAID Card

SAS 12Gb/s Storage Solution with 8 Internal Ports

ASUS PIKE II 3008-8i is the latest 12Gb/s SAS and PCI-E 3.0 high reliability enterprise storage solution. It meets user needs with support for 6Gb/s SATA and 12Gb/s SAS storage and integrated RAID 0, RAID 1, RAID 1E and RAID 10 data protection. Just placing the PIKE card can immediately enlarge the capacity, improve the performance, and strengthen the signaling, making it the great upgrade option.

Manufacturer Part Number
PIKE II 3008-8I
EAN/UPC
0886227818914,886227818914
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Chipset: LSI SAS 3008
Interface: PCI-E Gen 3
Ports: 8 Ports*1
RAID levels: RAID 0/RAID 1/RAID 10/RAID 1E
Devices Supported:
SATA : SATA 3Gb/s, SATA 6Gb/s
SAS : SAS 3Gb/s, SAS 6Gb/s, SAS 12Gb/s
Data Rate: SAS 12Gb/s
Form Factor: 5.81 " x 2.71 " Inch
Package Content:
1 x Full-height Bracket (Default)
1 x Low-profile Bracket
1 x HDD LED Cable
1 x Support DVD (per carton)

Note:
*1 8 SAS 12Gb/s Ports(2 Mini-SAS HD SFF-8643)
*Support ASUS server and workstation motherboard/system :
(1) Z10PE-D16 Series, Z10PR-D16, Z10PH-D16, Z10PA-D8 Series, Z10PA-U8 Series, Z10PE-D8 WS, Z10PE-D16 WS, X99-E WS
ESC8000 G3, ESC4000 G3S Series, ESC4000 G3 Series, RS700-E8 Series, RS720-E8-RS24-E, RS500-E8 Series, RS520-E8 Series, RS720Q-E8-RS12, TS500-E8-PS4, TS700-E8 Series
(2) Z9PE-D16-10G/DUAL Series, Z9PE-D16 Series, Z9PH-D16 Series, Z9PR-D16, Z9PR-D12, Z9PA-D8 Series, Z9PA-U8 Series, Z9NR-D12, Z9NA-D6 Series, Z9NH-D12, Z9PE-D8 WS
RS700-E7 Series, RS720-E7/RS24-EG, RS720-E7/RS12 Series, TS700-E7/RS8, RS720Q-E7/RS12 Series, TS700-X7/PS4
** Ensure to update BIOS to the latest version before using PIKE II 3008 Series card.
(3) P9D-E/4L, P9D-C/4L, P9D-MH Series, P9D-M, P9D-MV, P9D-V, P9D-X, P9D-I, P9D-IV, P9A-I Series
** Ensure to update BIOS to the latest version before using PIKE II 3008 Series card.