Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
Processor / System Bus:
- 2 x Socket R3 (LGA 2011-3)
- Intel® Xeon® processor E5-2600 v3 product family
- QPI 6.4 / 8.0 / 9.6 GT/s
- *Refer to www.asus.com for CPU Support list
Core Logic: Memory: - Total Slots : 16 (4-channel per CPU, 8 DIMM per CPU)
- Capacity : Maximum up to 1024GB LRDIMM
- Memory Type :
- DDR4 2133 /1866*/1600/1333 RDIMM*1
- DDR4 2133 /1866*/1600/1333 LRDIMM*1
- DDR4 2133 /1866*/1600/1333 NVDIMM*1
- Memory Size :
- 32GB, 16GB, 8GB, 4GB RDIMM
- 64GB, 32GB LRDIMM
- * Please refer to ASUS server AVL for the latest update
Expansion Slots: - Total: 8 + 2
- Full-length/Full-height
- 8 * PCI-E 3.0 x16 (4 at x16 Link or 8 at x8 Link) (Slot CPU1_PCIE2, CPU1_PCIE4, CPU2_PCIE1, CPU2_PCIE3 auto switch to x8 link if slot CPU1_PCIE1, CPU1_PCIE3, CPU2_PCIE2, CPU2_PCIE4 is occupied)
- Half-length/Low-profile and ASUS proprietary form factor
- 1 * PCI-E 3.0 x24 (support with riser card)
- (1 * PCI-E x16 (x8 Gen3 Link) and 1 * PCI-E x8 (x8 Gen3 Link))
Storage: - SATA Controller :
- Intel® C612
- 6 x SATA3 6Gb/s ports
- Intel® Rapid Storage Technology Enterprise(RSTe) (For Windows Only)
- (Support Software RAID 0, 1, 5, 10 )
- LSI® MegaRAID (For Linux/Windows)
- (Support Software RAID 0, 1, 10 )
- SAS Controller :
- ASUS PIKE II 3008 8-port SAS HBA card(Optional)
- ASUS PIKE II 3108 8-port SAS HW RAID card(Optional)
- Support with riser card
HDD Bays: - 6 x Hot-swap 2.5" HDD Bays
Networking: - 2 x Intel® I210AT + 1 x Mgmt LAN
InfiniBand: - Optional kits:
- PEM-FDR
- PEB-10G/57840-2S
- PEB-10G/57811-1S
Graphic: - Aspeed AST2400 with 32MB VRAM
On Board I/O: - 3 x RJ-45 ports (One for ASMB8-iKVM)
- 1 x External Serial Port
- 2 x USB 3.0 ports (Front x 0, Rear x 2)
- 2 x USB 2.0 ports (Front x 2, Rear x 0)
- 1 x VGA port
OS Support: - Windows® Server 2012 R2
- Windows® Server 2012
- Windows® Server 2008 Enterprise R2 SP1 64-bit
- RedHat® Enterprise Linux
- SuSE® Linux Enterprise Server
- CentOS
- Ubuntu
- VMware
- Citrix XenServer
- *(Subject to change without any notice)
Management Solution: - ASWM Enterprise
- Default 1 x ASMB8-iKVM for KVM-over-Internet
Regulatory Compliance: Dimensions: - 750mm x 444mm x 87mm (2U)
Form Factor: Power Supply: - 1+1 Redundant 2000W 80PLUS Platinum Power Supply*;
- 1100W: 100-120Vac, 12.7-10.5A, 50-60Hz, Class I
- 1400W: 120-140Vac, 13.5-11.5A, 50-60Hz, Class I
- 1800W: 200-220Vac, 10.0-9.5A, 50-60Hz, Class I
- 1980W: 220-230Vac, 10.0-9.8A, 50-60Hz, Class I
- 2000W: 230-240Vac, 10.0-9.8A, 50-60Hz, Class I
- 1+1 Redundant 1620W 80PLUS Platinum Power Supply;
- 1000W: 100-120Vac, 12-10A, 50-60Hz, Class I
- 1200W: 120-140Vac, 12-10A, 50-60Hz, Class I
- 1620W: 180-240Vac, 10.5-8A, 50-60Hz, Class I
- * It is not suggest to use both 1620W and 2000W Power supply simutaneously in the same system.
Environment: - Operation temperature: 10℃ ~ 35℃ / Non operation temperature: -40℃ ~ 70℃
- Non operation humidity: 20% ~ 90% ( Non condensing)
Accessory Box:
- 1 x MB Support DVD
- 1 X ASWM Enterprise DVD
- 1 x ASMB8 SDVD
- 1 x Bag of Screws
- 1 x AC Power Cable
- 8 x GPU air ducts
Optional Items: - Second 1620W Redundant Power Supply Module (0A100-00230100)
- ASUS PEB-10G/57811-1S (90SC05W0-M0UAY0)
- ASUS PEB-10G/57840-2S (90SC05V1-M0UAY0)
- ASUS PEM-FDR (90SC05U0-M0UAY0)
Note: