RS520-E8-RS8 Barebone System

Exceptionally-High Storage Density with Premium Efficiency

RS520-E8-RS8 is a 2U rack server that offers diverse RAID storage, exceptionally-high storage density, an optimized user experience. Engineered premium components for premium efficiency, RS520-E8-RS8 is an ideal choice for datacenters and other high-performance enterprise applications.

Manufacturer Part Number
RS520-E8-RS8
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications

  • Processor / System Bus

    2 x Socket R3 (LGA 2011-3)
    Intel® Xeon® processor E5-2600 v3 product family(145W)
    QPI 6.4 / 8.0 / 9.6 GT/s
    *Refer to www.asus.com for CPU Support list

  • Generation

    E8

  • Core Logic

    Intel® C612 PCH

  • Memory

    Total Slots : 16 (4-channel per CPU, 8 DIMM per CPU)
    Capacity : Maximum up to 1024GB LRDIMM
    Memory Type :
    DDR4 2133 /1866*/1600/1333 RDIMM
    DDR4 2133 /1866*/1600/1333 LRDIMM
    DDR4 2133 /1866*/1600/1333/1066 NVDIMM
    Memory Size :
    32GB, 16GB, 8GB, 4GB RDIMM
    64GB, 32GB LRDIMM
    * Please refer to ASUS server AVL for the latest update

  • Expansion Slots

    3 + 1

    Low-profile
    1 x PCI-E Gen3 x16 (x8 link)
    2 x PCI-E Gen3 x8 (x8 link)
    1 x PCI-E x8 (Gen3 x8 link), OCP Mezzanine*

    * Support for MCB-10G-2S (Dual Port 10 Gigabit/s Ethernet card) (optional)

  • Storage

    SATA Controller :
    Intel® C612
    9 x SATA3 6Gb/s ports
    1 x M.2 connector
    Intel® Rapid Storage Technology Enterprise(RSTe) (For Windows Only)
    (Support Software RAID 0, 1, 5, 10 )
    SAS Controller :
    ASUS PIKE II 3008 8-port SAS HBA card(Optional)

  • HDD Bays

    8 x Hot-swap 3.5" Storage Bays

  • Auxiliary Storage FDD/CD/DVD

    1 x Slim-type Optical Drive Bay
    Options: No Device / DVD-RW

  • Networking

    2 x Intel® I210AT + 1 x Mgmt LAN

  • Graphic

    Aspeed AST2400 with 32MB VRAM

  • Front I/O Ports

    2 x USB 3.0 ports
    1 x VGA port

  • On Board I/O

    2 x RJ-45 ports
    1 x RJ-45 Mgmt LAN port
    2 x USB 3.0 ports
    1 x VGA port
    1 x PS/2 KB/MS port

  • OS Support

    Windows® Server 2012 R2
    Windows® Server 2012
    Windows® Server 2008 R2
    RedHat® Enterprise Linux
    SuSE® Linux Enterprise Server
    CentOS
    Ubuntu
    VMware
    Citrix XenServer

    *(Subject to change without any notice)

  • Management Solution

    ASWM Enterprise
    On-Board ASMB8-iKVM for KVM-over-IP

  • Regulatory Compliance

    BSMI, CE, C-Tick, FCC(Class A)

  • Dimensions

    615mm x 444mm x 88mm (2U)

  • Form Factor

    2U

  • Weight

    22 Kg

  • Power Supply

    1+1 Redundant 770W 80PLUS Gold Power Supply

    Rating: 100-127Vac/200-240Vac,10A/5A ,50-60Hz, Class I

  • Environment

    Operation temperature: 10℃ ~ 35℃
    Non operation temperature: -40℃ ~ 70℃
    Non operation humidity: 20% ~ 90% ( Non condensing)

Part List

  • Chassis

    ASUS R20F 2U Rackmount Chassis

  • MB

    ASUS Z10PR-D16 Server board (EN-0208367)(60SB03V0-SB0A16)

  • HDD Backplane

    1 x SAS/SATA Backplane (BP8LX-R21B) (60SC0180-SC0A03)

  • Front Panel Board

    1 x Front I/O Board (FPB-R20D) (60SC03Z0-SC0B01)

  • Power Distribution Board

    1 x Redundant Power Supply Power Distribution Board (PDB-R20A/E7) (60SC02B0-SC0B03)

  • CPU Heatsink/ Cooler

    2 x CPU Heatsink (13071-00091600)

  • Power Supply Unit

    1 x 770W Redundant Power Supply (0A100-00220100)

  • HDD Tray

    8 x Hot-swap 3.5" HDD trays (13GS1I0AM050-1)

  • Fan

    4 x System Fans (80mm x 38mm) (13G074154010)

  • Air Duct/Mylar

    1 x Air Duct (13SV0004P03011)

  • Optical Drive

    1 x Slim DVD-RW (Optional)(17601-00012500)
    1 x R10E ODD BEZEL ASSY (Optional)(13GS1600P031-1)

  • Mounting Rails

    1 x Tool-less rail kit (13SV0006AM0811)

  • Cable

    1 x PMBUS CABLE 5P TO 5P L:500MM (14G000611200)
    2 x POWER CABLE 8P TO 8P,420MM (14G000610120)
    1 x POWER CABLE 24P TO 24P,460MM (14G000603750)
    1 x MINI SATA 13P TO 7P+4P,390MM (14G000114512)
    4 x W.H CABLE 4P TO 4P, L:150MM (14G030011552)
    1 x FPB CAB2*8/1*10+1*6+2*10 750MM (14001-00800400)
    1 x VGA CABLE 2*8 TO 2*8 L=700MM (14002-00210000)
    1 x LAN LED CBL 2*4P TO 1*5P L=900 (14001-00790000)
    1 x USB3.0 180 TO USB2.0 L=650MM (14002-00340000)
    1 x MINI SAS TO 4 SATA L:820MM (14011-00050000)