10GbE SFP+ Network Adapter

The ASUS PEB-10G/57840-2S is designed to take advantage of high-performance 10Gb/s connectivity technology to meet the need for faster rates of data transmission. Through the PEB-10G/57840-2S Ethernet adapter, users are able to enable fiber solution over SFP+ LR optical module and SFP+ SR optical module, or to enable copper solution over direct attach passive twin-ax cable. This flexibility is ideal for different distances and network architecture requirements.

Manufacturer Part Number
PEB-10G/57840-2S
EAN/UPC
0886227817740,886227817740,0886227883134,886227883134
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Speed

  • 10 Gigabit/s Ethernet
I/O Ports
  • SFP+ ; Dual Port
Controller
  • BCM 57840S
Connector
  • LC Fiber Optic
Module Type
  • Supports SFP+ SR Optical Module, SFP+ LR Optical Module, Direct Attached Copper
Interface
  • PCI-E Gen3 x8
Form Factor
  • 4.72”x 1.77” (Lower Than Standard Low-profile)
Cable
  • Support Cable Type :
  • SMF up to 10km (LR)
  • MMF 62.5/50um up to 300m (SR)
  • Passive Twin-AX up to 5m (SFP+ Direct Attach)
Features
  • PXE Boot
  • iSCSI Boot
Package Content
  • 1 x Full-height Bracket (Default)
  • 1 x Low-profile Bracket with Screws
  • 1 x Small Bracket(for Node) with Screws
  • 1 x Support DVD (per carton)
Note

* All specifications are subject to change without prior notice.