LED-Backlit LCD Monitor 272S4LPJCB/27

Essential features, efficient performance

The Philips LED display using 25% recycled materials and PVC, BFR free housing is ideal for eco-friendly productivity

Crystalclear images with Quad HD 2560x1440 pixels

These latest Philips screens deliver Crystalclear, Quad HD 2560x1440 or 2560x1080 pixel images. Utilizing high performance panels with high density pixel count, enabled by high bandwidth sources like Displayport, HDMI, Dual link DVI, these new displays will make your images and graphics come alive. Whether you are demanding professional requiring extremely detailed information for CAD-CAM solutions, using 3D graphic applications or a financial wizard working on huge spreadsheets, Philips displays will give you Crystalclear images.

Manufacturer Part Number
272S4LPJCB/27
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Picture/Display

  • LCD panel type: TFT-LCD
  • Backlight type: W-LED system
  • Panel Size: 27 inch / 68.6 cm
  • Effective viewing area: 596.7 (H) x 335.7 (V)
  • Aspect ratio: 16:9
  • Optimum resolution: 2560 x 1440 @ 60Hz
  • Response time (typical): 5 ms
  • SmartResponse (typical): 2 ms (Gray to Gray)
  • Brightness: 350 cd/m²
  • Contrast ratio (typical): 1000:1
  • SmartContrast: 20,000,000:1
  • Pixel pitch: 0.233 x 0.233 mm
  • Viewing angle: 170º (H) / 160º (V), @ C/R > 10
  • Picture enhancement: SmartImage
  • Display colors: 16.7M
  • Scanning Frequency: 30 - 83 kHz (H) / 56 - 76 Hz (V)
  • MHL: 1080P @ 60 Hz
  • sRGB

Connectivity
  • Signal Input: DVI-D (digital, HDCP), VGA (Analog ),DisplayPort, MHL-HDMI (digital, HDCP)
  • Sync Input: Separate Sync, Sync on Green
  • Audio (In/Out): PC audio-in, Headphone out

Convenience
  • Built-in Speakers: 2 W x 2
  • User convenience: SmartImage, Multiview, User, Menu, Power On/Off
  • Control software: SmartControl Premium
  • OSD Languages: Brazil Portuguese, Czech, Dutch, English, Finnish, French, German, Greek, Hungarian, Italian, Japanese, Korean, Polish, Portuguese, Russian, Simplified Chinese, Spanish, Swedish, Traditional Chinese, Turkish, Ukranian
  • Other convenience: Kensington lock, VESA mount (100x100mm)
  • Plug & Play Compatibility: DDC/CI, Mac OS X, sRGB, Windows 8.1 / 8 / 7

Stand
  • Height adjustment: 120 mm
  • Pivot: 90 degree
  • Swivel: -65/65 degree
  • Tilt: -5/20 degree

Power
  • ECO mode: 21 W (typ.)
  • On mode: 28.97 W (typ.) (EnergyStar 6.0 test method)
  • Standby mode: <0.5 W
  • Off mode: <0.3 W
  • Power LED indicator: Operation - White, Standby mode- White (blinking)
  • Power supply: 100-240VAC, 50-60Hz, External

Dimensions
  • Product with stand (mm): 639 x 540 x 244 mm
  • Product with stand in inch: 25.2 x 21.3 x 9.6 inch
  • Product without stand (mm): 639 x 405 x 68 mm
  • Product without stand in inch: 25.2 x 15.9 x 2.7 inch
  • Packaging in mm (WxHxD): 740 x 490 x 299 mm
  • Packaging in inch (WxHxD): 29.1 x 19.3 x 11.8 inch

Weight
  • Product with stand (kg): 6.72 kg
  • Product with stand (lb): 14.78 lb
  • Product without stand (kg): 4.40 kg
  • Product without stand (lb): 9.68 lb
  • Product with packaging (kg): 10.60 kg
  • Product with packaging (lb): 23.32 lb

Operating conditions
  • Temperature range (operation): 0°C to 40°C °C
  • Temperature range (storage): -20°C to 60°C °C
  • Relative humidity: 20%-80 %
  • Altitude: Operation: +12,000ft (3,658m), Nonoperation: +40,000ft (12,192m)
  • MTBF (demonstrated): 70,000 hrs (excluded backlight)

Sustainability
  • Environmental and energy: PowerSensor, EnergyStar 6.0, EPEAT Gold, RoHS
  • Recyclable packaging material: 100 %
  • Recycled material: 25%
  • Specific Substances: PVC / BFR free housing, Mercury free, Lead free

Compliance and standards
  • Regulatory Approvals: BSMI, CE Mark, cETLus, FCC Class B, SEMKO, TCO 6.0, TUV Ergo, TUV/GS, WEEE, CU-EAC

Cabinet
  • Front bezel: Black
  • Rear cover: Black
  • Foot: Black
  • Finish: Texture