E Line 27" (68.6 cm) LED-backlit LCD Monitor

Vivid colors, crisp details

in an elegant design

  • E Line
  • 27" (68.6 cm)
  • Full HD (1920 x 1080)
IPS-ADS wide-view technology for image and color accuracy

IPS-ADS displays use an advanced technology which gives you extra wide viewing angles of 178/178 degree, making it possible to view the display from almost any angle. Unlike standard TN panels, IPS-ADS displays give you remarkably crisp images with vivid colors, making it ideal not only for Photos, movies and web browsing, but also for professional applications which demand color accuracy and consistent brightness at all times.

16:9 Full HD display for crisp detailed images

The Full HD screen has the widescreen resolution of 1920 x 1080p. This is the highest resolution of HD sources for the best possible picture quality. It is fully future proof as it supports 1080p signals from all sources, including the most recent like Blu-ray and advanced HD game consoles. The signal processing is extensively upgraded to support this much higher signal quality and resolution. It produces brilliant flicker-free progressive scan pictures with superb brightness and colors.

TrueVision ensures lab quality images

TrueVision is a proprietary Philips technology that uses advanced algorithm for testing and aligning monitor display which gives you the ultimate display performance. Philips ensures TrueVision monitors leave the factory fine-tuned with this process giving you consistent color and picture quality.

SmartContrast for deep black level details

SmartContrast is a Philips technology that analyzes the contents you are displaying, automatically adjusting colors and controlling backlight intensity to dynamically enhance contrast for the best digital images and videos or when playing games where dark hues are displayed. When Economy mode is selected, contrast is adjusted and backlighting fine-tuned for just-right display of everyday office applications and lower power consumption.

Modern Touch controls complement the design

Touch controls are intelligent, touch sensitive icons that replace protruding buttons that lets the user adjust the monitor to their requirement. Responding to your lightest touch,Touch control gives the monitor a modern feel.

MHL technology for enjoying mobile content on big screen

Mobile High Definition Link (MHL) is a mobile audio/video interface for directly connecting mobile phones and other portable devices to high-definition displays. An optional MHL cable allows you to simply connect your MHL capable mobile device to this large Philips MHL display, and watch your HD videos come to life with full digital sound. Now not only you can enjoy your mobile games, photos, movies, or other apps on its big screen, you can simultaneously charge your mobile device so you never run out of power half way.

HDMI-ready for Full HD entertainment

An HDMI-ready device has all the required hardware to accept High-Definition Multimedia Interface (HDMI) input. A HDMI cable enables high-quality digital video and audio all transmitted over a single cable from a PC or any number of AV sources (including set-top boxes, DVD players, A/V receivers and video cameras).

SmartImage Lite for easy optimized image settings

SmartImage Lite is an exclusive, leading edge Philips technology that analyzes the content displayed on your screen. Based on a scenario you select, SmartImage Lite dynamically enhances the contrast, color saturation and sharpness of images and videos for ultimate display performance - all in real time with the press on a single button.

Manufacturer Part Number
277E6QDSD/27
EAN/UPC
0609585244283,609585244283
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Picture/Display
LCD panel type:
IPS-ADS LCD
Backlight type:
W-LED system
Panel Size:
27 inch / 68.6 cm
Effective viewing area:
597.89 (H) x 336.31 (V)
Aspect ratio:
16:9
Optimum resolution:
1920 x 1080 @ 60Hz
Response time (typical):
14  ms
SmartResponse (typical):
5ms (Grey to Grey)
Brightness:
300  cd/m²
Contrast ratio (typical):
1000:1
SmartContrast:
20,000,000:1
Pixel pitch:
0.311 x 0.311 mm
Viewing angle:

  • 178º (H) / 178º (V)
  • @ C/R > 10
Picture enhancement:
SmartImage Lite
Display colors:
16.7 M
Scanning Frequency:
30 -83 kHz (H) / 56 -75 Hz (V)
sRGB:
Yes
MHL:
1080p@30Hz

Stand

Tilt:
-5/20  degree

Power

On mode:
18.5 W (typ.) (EnergyStar 6.0 test method)
Standby mode:
0.5 W (typ.)
Off mode:
0.3 W (typ.)
Power LED indicator:
  • Operation - White
  • Standby mode- White (blinking)
Power supply:
  • External
  • 100-240VAC, 50-60Hz

Weight

Product with stand (kg):
5.42  kg
Product with stand (lb):
11.92  lb
Product without stand (kg):
5.17  kg
Product without stand (lb):
11.37  lb
Product with packaging (kg):
6.86  kg
Product with packaging (lb):
15.09  lb

Sustainability

Environmental and energy:
  • EnergyStar 6.0
  • EPEAT Silver
  • RoHS
  • Lead-free
  • Mercury Free
Recyclable packaging material:
100  %

Cabinet

Color:
Black Cherry
Finish:
Glossy

Connectivity

Signal Input:
  • VGA (Analog )
  • DVI-D (digital, HDCP)
  • MHL-HDMI (digital, HDCP)
Sync Input:
  • Separate Sync
  • Sync on Green
Audio (In/Out):
HDMI audio out

Convenience

User convenience:
  • Power On/Off
  • Menu
  • 4:3 / Wide
  • Input
  • SmartImage lite
OSD Languages:
  • Brazil Portuguese
  • Czech
  • Dutch
  • English
  • Finnish
  • French
  • German
  • Greek
  • Hungarian
  • Italian
  • Japanese
  • Korean
  • Polish
  • Portuguese
  • Russian
  • Simplified Chinese
  • Spanish
  • Swedish
  • Traditional Chinese
  • Turkish
  • Ukranian
Other convenience:
Kensington lock
Plug & Play Compatibility:
  • DDC/CI
  • Mac OS X
  • sRGB
  • Windows 7
  • Windows 8

Dimensions

Product with stand (mm):
640 x 478 x 235  mm
Product with stand in inch:
25.2 x 18.8 x 9.3  inch
Product without stand (mm):
640 x 394 x 48  mm
Product without stand in inch:
25.2 x 15.5 x 1.9  inch
Packaging in mm (WxHxD):
682 x 542 x 109  mm
Packaging in inch (WxHxD):
26.9 x 21.3 x 4.3  inch

Operating conditions

Temperature range (operation):
0°C to 40°C  °C
Temperature range (storage):
-20°C to 60°C  °C
Relative humidity:
20%-80  %
Altitude:
Operation: +12,000ft (3,658m), Non-operation: +40,000ft (12,192m)
MTBF:
30,000  hour(s)

Compliance and standards

Regulatory Approvals:
  • BSMI
  • CE Mark
  • cETLus
  • FCC Class B
  • GOST
  • PSB
  • SASO
  • SEMKO
  • TCO 6.0
  • TUV/ISO9241-307
  • WEEE