Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
ELECTRICAL SPECIFICATIONS
Main features:
- Single Gigabit Ethernet connection (802.3z and 802.3x copper media conformance)
- Supports 10/100/1000-BASE-T operations
- x1 PCIe* 2.0 bus host interface, 2.5GT/s
- Low-profile, half-length form factor conforming to PCIe* CEM v1.1
- Panel includes the network connector (RJ45) and two LED visualindicators
- Uses the Intel® Ethernet Controller I210
- System Management with System Management Bus (SMBus) and Wake on LAN(WoL)
- Low Halogen
Power Supply
The Intel® Ethernet Controller I210 requires three power rails: 3.3 V, 1.5 V, and 0.9 V. Local regulation of the LAN voltages from the host platform 3.3 V aux voltage is used for the networking controller. The 1.5 V and 0.9 V rails are generated within the Ethernet Controller. The Intel® Ethernet Server Adapter I210-T1 supports using thehost platform 3.3V_Aux power supply rail and, therefore, can perform Wake on LAN (WoL) operations from the D3cold state. If the LAN wake capability is used, all voltages must remain present during system power down.
- Power Sequencing: Once the 3.3 V supply from the host is established, all power generation and sequencing is handled by the controller.
- Power Supply Configuration: The power supply is fully configured by software; no jumpers nor switches are required.
- Power Supply Tolerance: The 3.3 V supply must conform to the followint tolerances.
- Voltage: 3.3 V
- Voltage DC Tolerance: +9%
- Maximum Ripple: 70 mVp-p
Note:Tolerances for the other supply voltages are controlled by the ethernet controller.
- Power Management: System Management Bus (SMBus) is an optional interface for pass-through and/or configuration traffic between an external BMC and the controller. The Intel® Ethernet Controller I210’s SMBus interface supports low-speed (100 KHz) operation. The SMBus interface to the PCI-e connector is enabled by default.
PHYSICAL SPECIFICATIONS
Un-packaged
- Approximate height: 18 mm (0.708in)
- Approximate width: 67 mm (2.638in)
- Approximate length: 121 mm (4.764in)
- Weight:33g (0.072lb)
Packaged
- Approximate height: 53mm (2.087in)
- Approximate width:144mm (5.669 in)
- Approximate length:177 mm (6.968in)
- Weight:120g (0.264lb)
OPERATING ENVIRONMENT
Temperature
- Operating: 0 ºC (32 ºF)
- Non-operating: 55 ºC (131 ºF)
Storage Temperature
- Non-operating: -40 ºC to 70 ºC (-40 ºF to 158ºF)
Relative Humidity (RH)
- Non-operating: RH of 92% at +55 C@ < 25% RH/hr
- Operating: RH of 85% at +55 C@ < 25% RH/hr
- Packaged Product: RH of 92% at +55 C@ < 40%RH/hr
Vibration (random): Non-operating: 5 Hz to 500 Hz, 3.13 G RMSrandom
Shock
- Non-operating:Trapezoidal, 50 g, 170 inches/sec
- Package Product: 36 inches free fall height
AGENCY APPROVALS
- CB
- USA: FCC
- Canada: ICES
- European Union: CE
- Australia / New Zealand: C-tick
- Japan: VCCI
- Taiwan: BSMI
- Korea: KC
- Ukraine: Ukraine EMC DoC
PACKAGING
SHIPMENT GROUP
- ThinkStation Intel I210-T1 Single Port Gigabit Ethernet Adapter
- Warranty poster