Survivor All-Terrain for Galaxy Tab S 10.5

Mil-spec tested, real-world proven protection.

Griffin has designed and rigorously tested Survivor All-Terrain to be the most protective case possible for whatever your day has in store.

Built from the inside out to meet or exceed the standards published in US Department of Defense MIL-STD-810G, Survivor All-Terrain protects your Galaxy Tab S 10.5d from extreme conditions, including drops, dust, sand, rain, impacts, vibration, and a host of other environmental factors.

Survivor All-Terrain's 4 layers of protection start with a foam-lined shatter-resistant polycarbonate frame clad in rugged, shock-absorbing silicone. A built-in screen protector snaps on to seal your touchscreen from the outside environment, and hinged plugs seal the dock connector and headphone port when you're not using them.

And, to make it easy to use handsfree, a detachable stand is included.

Manufacturer Part Number
GB40645
EAN/UPC
0685387413959,685387413959
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Features

  • Protects your tablet from 6.6-foot (2 meter) drops onto concrete
  • Sealed ports keep out windblown rain, sand, and dust
  • Inner crash shell with foam panels deflects impacts
  • Outer silicone layer absorbs shocks and vibration
  • Anti-scratch screen shield protects touchscreen
  • Protective camera cover