Mega LCD 10400mah Power Pack

Power Up Anywhere, Anytime

The LifeCHARGE MEGA LCD packs potent power into its sleek, pocket-friendly design. Wherever you go, MEGA takes you there with the peace of mind of knowing that backup power is just a reach away. Add maximum juice to your smartphones and tablets at lightning fast speed with MEGA’s 10,400mAh battery.

Mighty Mouse

When you need a mighty charging boost, MEGA is ready to come to save the day! Its superhero powers can charge your smartphone up to six times.It even fully recharges the drained battery of your favorite tablet with ease.

Two for the Price of One

MEGA’s dual USB design frees up your time. No more waiting for your smartphone to charge before you power up your tablet. MEGA can handle both devices with ease thanks to its two charging ports.

A Name You Can Trust

MEGA is brought to market by LifeCHARGE, the trusted manufacturer of cutting-edge accessories for all the latest smartphones and tablets. LifeCHARGE chargers consistently receive four-star or better ratings on Amazon.

Light ‘Em Up

MEGA’s LED readout allows you to see exactly how much power remains, even when it’s pitch black out. A built-in LED flashlight beam also comes in handy when you’re fumbling around with your electronic devices in the dark.

Charging Versatility

Two smartphones, a smartphones and a tablet, a tablet and an MP3 player—the charging combinations are endless with JuicyPack.

We have you covered

We are committed to keeping all your mobile tech devices CHARGED, and we understand the frustration and disappointment you've experienced in the past. That's why we offer a 100% reliability guarantee on all our products. For one year from the date of purchase, we warranty that your LifeCHARGE battery case or power pack will withstand all the everyday rigors you put it through.

Manufacturer Part Number
ONT-PWR-35973
EAN/UPC
0700867535973,700867535973
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications:

  • Cell Type: Lithium- Ion
  • Capacity: 10,400 mAh
  • UPC: 700867535973
  • Input: 5v DC, 1 Amp
  • Output 1: 5v DC, 1 Amp
  • Output 2: 5v DC, 2.1 Amp
  • Warranty: limited 1 Yr warranty
  • Dimensions: 102mm x 76mm x 22 mm (4.02*2.99*0.87 inches)
  • Weight : 200gms