Micro USB Charge / Sync Adapter

The USBUBLTADPW Lightning to Micro USB adapter for iPhone, iPod, iPad  is colored to suit white mobile devices and provides a reliable solution for charging and syncing your Apple Lightning devices using a Micro USB cable.

This compact adapter is portable enough for carrying as a tablet or laptop accessory and it reduces the number of cables you need to carry around with you in order to charge all of your mobile devices.

The reversible 8-pin Lightning connector can be plugged into your iOS-enabled device with either side facing up, meaning there is no wrong way of inserting the cable into the device.

This durable Lightning to Micro USB adapter is Apple MFi certified and backed by StarTech.com's 2-year Warranty to ensure dependable performance.

Manufacturer Part Number
USBUBLTADPW
EAN/UPC
0065030855471,065030855471
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Warranty Information
Warranty: 2 Years
Hardware
Connector Plating: Nickel
Connector(s)
Connector A: 1 - Apple Lightning Connector (8-pin) Male
Connector B: 1 - USB Micro-B (5 pin) Female
Physical Characteristics
Color: White
Connector Style: Straight
Product Length: 0.8 in [20 mm]
Product Width: 0.4 in [10.3 mm]
Product Height: 0.2 in [6 mm]
Product Weight: 0.4 oz [12.7 g]
Packaging Information
Package Quantity: 1
Shipping (Package) Weight: 0 lb [0 kg]
What's in the Box
Included in Package: 1 - Micro USB Charge / Sync Adapter