Dominator Platinum 16GB DDR4 SDRAM Memory Module

Dominator Platinum high-performance DDR4 memory is designed for world-class Intel X99 system builds. It's built with hand-screened ICs and incorporates patented DHX cooling for reliable performance in demanding environments. And, extracting maximum performance is easy -- built-in XMP 2.0 support gives you trouble-free, automatic overclocking. Dominator Platinum modules work with the Corsair Link system for temperature monitoring, and you can even enhance the subtle white LED lighting by adding a light bar kit to match or contrast it with your system.

Designed for Intel X99 systems
Dominator Platinum DDR4 modules are designed to take advantage of the improved clock speeds, bandwidth, and capacity of the DDR4 platform. Our modules are tested across multiple X99 Series motherboards for reliably fast performance.

Manufacturer Part Number
CMD16GX4M4B3200C16
EAN/UPC
0843591056021,843591056021
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Tech Specs

Warranty: Limited Lifetime
Fan Included: Yes
Heat Spreader: DHX
Memory Configuration: Dual / Quad Channel
Memory Series: Dominator Platinum
Memory Type: DDR4
Package Memory Format: DIMM
Package Memory Pin: 288
Performance Profile: XMP 2.0
Weight: 0.32
Memory Size: 16GB Kit (4 x 4GB)
SPD Latency: 15-15-15-36
SPD Speed: 2133MHz
SPD Voltage: 1.2V
Speed Rating: PC4-25600 (3200MHz)
Tested Latency: 16-18-18-36
Tested Speed: 3200MHz
Tested Voltage: 1.35V