Yeti Ultimate USB Mic for Professional Recording

Create unparalleled recordings with your computer using Blue's best-selling Yeti family of USB microphones. Thanks to our proprietary tri-capsule technology, Yeti microphones produce pristine, studio-quality recordings with legendary ease. And four different pattern settings offer incredible flexibility so you can record vocals, instrumental music, podcasts, audio for video, interviews, or even cryptozoology lectures in ways that would normally require multiple microphones. Whether you're recording at home, on the road, or in the Himalayas, Yeti helps you produce studio-quality recordings every time.

Manufacturer Part Number
2070
EAN/UPC
0836213002070,836213002070
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specs

Microphone and Performance

  • Power Required/Consumption: 5V 150mA
  • Sample Rate: 48 kHz
  • Bit Rate: 16bit
  • Capsules: 3 Blue-proprietary 14mm condenser capsules
  • Polar Patterns: Cardioid, Bidirectional, Omnidirectional, Stereo
  • Frequency Response: 20Hz - 20kHz
  • Max SPL: 120dB (THD: 0.5% 1kHz)

Specifications

  • Dimensions (extended in stand): 4.72" (12cm) x 4.92"(12.5cm) x 11.61"(29.5cm)
  • Weight (microphone): 1.2 lbs (.55 kg)
  • Weight (stand): 2.2 lbs (1 kg)

Headphone Amplifier

  • Impedance:16 ohms
  • Power Output (RMS): 130 mW
  • THD: 0.009%
  • Frequency Response: 15 Hz - 22 kHz
  • Signal to Noise: 100dB