X3000 Silver Wireless Mouse

70 years experience. Strict quality control. 1 of the world's leading notebook manufacturers. HP delivers cutting-edge products built with some of the industry's toughest standards to enhance the way you connect & communicate.

The sleek and modern HP Mouse X3000 adds an instant touch of trend-setting style to any work space. Glossy black and metallic gray shine with sophistication. Plus, its curvy silhouette gives it a seductive shape.

The HP Wireless Mouse X3000 features the latest technology you crave. 2.4GHz wireless connection sets you free. Battery life lasts 12 months. Scroll wheel flies through the web and documents. Optical sensor works on most surfaces.

Manufacturer Part Number
K5D28AA
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications

Weight

0.080 kg

Minimum dimensions (W x D x H)
94.85 x 57 x 39.11 mm

What's in the box
HP Wireless Mouse X3000 with nano receiver; Two AA Batteries; Documentation; 2 years limited warranty

Warranty
2 years limited warranty