29UB55-B Widescreen LCD Monitor

21:9 ULTRAWIDE FULL HD

The 21:9 ratio is the perfect professional fit for software engineers, video / sound editors, and graphic designers. Imagine 2 conventional high quality monitors attached for multi-tasking, but their screens connect and extend seamlessly. Now you can use a program with long-range panoramic view in full length, without any bezel in the middle or dragging cursors. No longer divide your focus into separate monitors, the 29UB55 is the perfect companion for your profession.

Manufacturer Part Number
29UB55-B
EAN/UPC
8806084880949,0719192196100,719192196100,8806084880932
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

GENERAL

Screen size (inches): 29
Panel Type: IPS
Aspect Ratio: 21:9
Resolution: 2560 x 1080
Brightness (cd/m2): 250
Contrast Ratio: 5000000:1
Viewing Angle (°): R/L 178 (Typ.), U/D178 (Typ.)
Colour Depth (Num of Colours): 6bit+FRC, 16.7M
Pixel Pitch (mm): 0.2628(H) x 0.2628(V)
Colour Gamut: sRGB 100%
Surface Treatment: Hard Coating(3H), Anti-glare

INPUT / OUTPUT

DVI-D: Yes
HDMI: Yes(2EA)
DisplayPort: Yes
Audio Inputs: PC Audio In
Audio Output: Headphone Out

AUDIO

Type: 2ch
Built-in Speaker: Yes – 2x5W

FEATURES

sRGB: Yes
DDC/CI: Yes
HDCP: Yes
PBP: Yes
Plug & Play: Yes
4:3 in Wide: PC, Video

STAND

Base detachable: Yes
Tilt(Angle): Yes: -5º ~ 20º Degree
Swivel(Angle): Yes
Height(mm): 130mm

STANDARD (CERTIFICATION) & VESA MOUNTING

TCO6.0: Yes
UL(cUL): Yes
TUV-GS: Yes
FCC-B, CE: Yes
CB: Yes
VCCI: Yes
ISO13406-2: Yes
EPEAT Gold: Silver
EPA: Yes
ROHS, REACH: Yes
VESA Mounting (mm): 75 x 75

POWER

Type / Input: Adaptor / 100~240V
Consumption Normal On (Typ.): 34W
Consumption Power Save/Sleep Mode(Max): 0.5W
DC Off (Max): 0.5W

DIMENSIONS - WXDXH (MM)

Set (with Stand): 703 x 259 x 377
Set (without Stand): 703 x 43 x 328

WEIGHT(KG)

Set with Stand (Kg): 6.3
Set without Stand (Kg): 4.9

ACCESSORY

Power Cord: Yes
HDMI: Yes