Flareon SFN7042Q Dual-Port 40GbE QSFP+ PCIe 3.0 Server I/O Adapter

Flareon™ SFN7042Q dual-port 40G Ethernet QSFP+ server adapter combines excellent performance and scalability with exceptional 40GbE and 10GbE value for data center and enterprise networks.

Flareon SFN7042Q provides the best overall performance with low CPU utilization for dualport 40GbE and quad-port 10GbE networking. With a PCIe 3.0 host interface, an all new internal data-path micro-architecture, the addition of a hardware switch fabric, and featuring a full set of stateless offloads, SFN7042Q reduces CPU processing overhead for the most demanding network tasks in data center, enterprise, cloud, and network-attached storage networks. SFN7042Qalso accelerates database, social networking, email and other storage-intensive applications with high bandwidth and low latency network access to SAN and NAS environments.

Manufacturer Part Number
SFN7042Q
EAN/UPC
0816191010359,816191010359
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Product Number
SFN7042Q

Standards & Compliance
IEEE 802.3ba
IEEE 802.3ae
IEEE 802.3ad
IEEE 802.1Q
IEEE 802.1p
IEEE 802.3x
RoHS Compliant

Power
13W (typical)

Operating Range
0º to 50º C
300 LFM, Min.

Physical Dimensions
L: 13.4 cm (5.3 in)
W: 6.9 cm (2.7 in)
End bracket height:
PCI Express standard
12.0 cm (4.725 in)
PCI Express low-profile
7.92 cm (3.12 in)