Aironet 702W Wireless Access Point

The Cisco® Aironet® 700W Series offers a compact wall plate mountable access point for hospitality and education focused customers looking to modernize their networks to handle today’s increasingly complex wireless access demands.

With 802.11n dual-radio 2 x 2 multiple-input multiple-output (MIMO) technology providing at least six times the throughput of existing 802.11a/g networks, the Cisco Aironet 700W Series offers the performance advantage of 802.11n quality at a competitive price.

As part of the Cisco Unified Wireless Network, the 700W Series Access Point provides low total cost of ownership and investment protection by integrating seamlessly with the existing network.

Manufacturer Part Number
AIR-CAP702W-C-K9
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Integrated Antennas:

  • 2.4 GHz, gain 2.0 dBi
  • 5 GHz, gain 4.0 dBi

Interfaces:

  • 10/100/1000BASE-T PoE Uplink port
  • Management console port (RJ-45)
  • 4 x 10/100/1000BASE-T ports (RJ-45) (local Ethernet ports)
  • 1 PoE out port (when powered by 802.3at Ethernet switch, or Cisco power injector AIR-PWRJ4=, or Cisco Local Power Supply)
  • DC power connector

Indicators:

  • Status LED indicates boot loader status, association status, operating status, boot loader warnings, boot loader errors
  • Per-port status for local Ethernet ports

Dimensions (W x L x H):

  • Access point (without mounting bracket): 6 x 4 x 1.6 inches (152.4 x 101.6 x 40.6 mm)

Weight:

  • ·Access point (without mounting bracket): 0.86 lb (0.39 Kg)

Environmental:
Cisco Aironet 700W

  • Non-operating (storage) temperature: -22 to 158°F (-30 to +70°C)
  • Non-operating (storage) maximum altitude: 25°C, 15,000 ft.
  • Operating temperature: 32 to 104°F (0 to 40°C)
  • Operating humidity: 10 to 90% percent (noncondensing)
  • Operating maximum altitude: 40°C, 9843 ft.

System:

  • 128 MB DRAM
  • 128 MB flash
  • 560MHz System CPU

Input Power Requirements:

  • 44 to 57 VDC
  • Optiona l- Power Supply and Power Injector: 100 to 240 VAC; 49 to 60 Hz

Powering Options:

  • 802.3af/at Ethernet Switch
  • Optional - Cisco Power Injectors (AIR-PWRINJ5=, AIR-PWRINJ4=)
  • Optional - Cisco Local Power Supply (AIR-PWR-C=)

Power Draw:

  • Maximum values: 11.6W with no PoE out, 22.1W with PoE Class 2 out, and 29.2W with PoE Class 0 out
  • Note: When deployed using PoE, the power draw numbers listed above include the power loss in 100m of cabling on the Uplink port and the 100m of cabling on the PoE Out port.

Accessories:

  • Mounting brackets: AIR-AP-BRACKET-W
  • Cisco Local Power Supply: AIR-PWR-C= (sold separately)

Warranty:

  • Limited Lifetime Hardware Warranty

Compliance:
Standards

  • Safety:
    • UL 60950-1
    • CAN/CSA-C22.2 No. 60950-1
    • IEC 60950-1
    • EN 60950-1
  • Radio approvals:
    • FCC Part 15.247, 15.407
    • RSS-210 (Canada)
    • EN 300.328, EN 301.893 (Europe)
    • ARIB-STD 33 (Japan)
    • ARIB-STD 66 (Japan)
    • ARIB-STD T71 (Japan)
    • AS/NZS 4268.2003 (Australia and New Zealand)
    • EMI and susceptibility (Class B)
    • FCC Part 15.107 and 15.109
    • ICES-003 (Canada)
    • VCCI (Japan)
    • SRRC (China)
    • EN 301.489-1 and -17 (Europe)
    • EN 60601-1-2 EMC requirements for the Medical Directive 93/42/EEC
  • IEEE Standard:
    • IEEE 802.11a/b/g, IEEE 802.11n, IEEE 802.11h, IEEE 802.11d
  • Security:
    • 802.11i, Wi-Fi Protected Access 2 (WPA2), WPA
    • 802.1X
    • Advanced Encryption Standards (AES), Temporal Key Integrity Protocol (TKIP)
  • EAP Type(s):
    • Extensible Authentication Protocol-Transport Layer Security (EAP-TLS)
    • EAP-Tunneled TLS (TTLS) or Microsoft Challenge Handshake Authentication Protocol Version 2 (MSCHAPv2)
    • Protected EAP (PEAP) v0 or EAP-MSCHAPv2
    • Extensible Authentication Protocol-Flexible Authentication via Secure Tunneling (EAP-FAST)
    • PEAPv1 or EAP-Generic Token Card (GTC)
    • EAP-Subscriber Identity Module (SIM)
  • Multimedia:
    • Wi-Fi Multimedia (WMM™)
  • Other:
    • FCC Bulletin OET-65C
    • RSS-102