DriveStation Quad HD-QH24TU3R5 DAS Array

Buffalo's DriveStation Quad is a 4-drive, RAID enabled USB 3.0 storage solution ideal for small servers, creative professionals, offices and consumers who need redundant and high-performance external storage. Equipped with four optimized hard drives, DriveStation Quad features the redundancy and performance required for demanding professional and server applications.

  • High performance, NAS hard drives optimized for continuous 24/7/365 operation
  • USB 3.0 offers universal connectivity for PC and Mac computers
  • Schedule automatic backups for your PC or office server with NovaBACKUP Buffalo Edition
  • Time Machine support offers scheduled backups for protecting your Mac computer
  • RAID 5/10 support and hot-swap hard drives provide comprehensive data protection

Manufacturer Part Number
HD-QH24TU3R5
EAN/UPC
0747464130156,747464130156
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Internal Hard Drives

Number of Drives: 4
Drive Interface: SATA 3 Gbps
Hard Drive Sizes: 2 TB, 3 TB, 4 TB
Supported RAID: 0/1/JBOD (Individual Disks)

LAN Interface

Interface: USB 3.0 / USB 2.0
Number of Ports: 1
Data Transfer Rates: Max 5 Gb/s (USB 3.0 Mode) Max 480 Mb/s (USB 2.0 mode)

Other
Dimensions (L x W x H): 9.17 x 5.87 x 6.06 in
Weight: 12.13 lbs
Power Consumption: Max 90 W
Power Supply: Internal AC 100-240V Universal, 50/60HZ
Client OS Support: Windows® 8.1 (32-bit/64-bit), Windows® 8 (32-bit/64-bit), Windows® 7 (32-bit/64-bit), Windows Vista® (32-bit/64-bit), Windows® XP, Windows® Server 2008 (32-bit/64-bit), Windows® Server 2008 R2 (64-bit), Mac OS® X 10.6 - 10.9*

* Some incuded optional utilities are not supported.