BS-GU2008P Ethernet Switch

Buffalo's BS-GU2008P Desktop Gigabit Green Ethernet High Power PoE Switch offers an easy, cost-effective and energy-efficient way to extend your business network at gigabit speeds with convenient Power-over-Ethernet (PoE).

Featuring 8 gigabit ports including 6 PoE ports and a maximum 50W PoE budget, the BS-GU2008P Desktop Gigabit Green Ethernet High Power PoE Switch provides sufficient power for standard networked devices. Simply plug your network ready devices into one of the available Ethernet ports. Each AUTO-MDIX port automatically detects and configures the correct connection while optional jumbo frame support and full duplex operation provide maximum performance, up to 16 Gbps of total bandwidth.

  • Lifetime warranty
  • Power-over-Ethernet (PoE)
  • 8 gigabit Ethernet ports
  • Durable metal chassis
  • Fan-less, compact design
  • Fast and easy setup
  • 802.3az Green Ethernet technology
  • Loop prevention
  • Easily mount on a wall or place it on a desktop

The BS-GUP series features power-saving 802.3az Green Ethernet technology and an energy conservation feature that monitors the activity status of each port to reduce the total power consumed.

Gigabit Ethernet, high power PoE, eco-minded operation, performance-minded features and a lifetime warranty make Buffalo's BS-GU2008P Desktop Gigabit Green Ethernet High Power PoE Switch a perfect network extension solution for your office.

Manufacturer Part Number
BS-GU2008P
EAN/UPC
0747464129907,747464129907
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Lifetime warranty
  • Power-over-Ethernet (PoE)
  • 8 gigabit Ethernet ports
  • Durable metal chassis
  • Fanless, compact design
  • Fast and easy setup
  • 802.3az Green Ethernet technology
  • Loop prevention
  • Easily mount on a wall, or place it on a desktop