1TB Canvio Basics Portable Hard Drive (White)

Simple add-on storage in a box
Discover one of the easiest ways to add storage to your computer with Toshiba's Canvio® Basics portable hard drive, offering one of the simplest storage solutions right out of the box. Canvio Basics Portable Hard Drives offer plug and play ease of use with no software to install. Just connect it to the USB port on your computer and you are good to go.

The perfect place to put it all
For those who want easy, effective drag-and-drop storage to manage their growing digital library, the Canvio® Basics is a great solution. Offering up to 2 terabyte of capacity1, and powered by USB 3.0 technology, it lets you copy even some of the largest files off your PC and onto the drive faster than ever before.

Portability at its best
Thanks to a special internal shock sensor and ramp loading technology to guard against accidents and drops for greater peace of mind, it's also the perfect way to share or transport your digital content, and can be used with USB 2.0 connections, too.

Whether for work, school, or digital entertainment, Canvio Basics Portable Hard Drives accommodate large digital files with spacious storage capacity. You can rest assured that there is a Canvio Basics Portable Hard Drive that meets your storage needs and your lifestyle.

Your digital world is growing by the moment. So expand your storage effortlessly and forge ahead confidently with Toshiba's Canvio® Basics portable hard drive. 

Manufacturer Part Number
HDTB310XW3AA
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications

  • Capacity: 1TB
  • Interface: USB 3.0
  • Transfer Rate: Up to 5 Gb/s
  • Speed: 5,400 RPM
  • Average Seek Time: 12ms
  • Cache Buffer: 8MB
  • Size: 1TB:
    • (in): 4.7(D) x 3.1(W) x 0.59(H)
    • (mm): 119.4(D) x 78.7(W) x 15(H)
  • Color: White
  • Weight:
    • 8.11 oz max
    • 230 g max
Contents
  • Toshiba Canvio Basics Portable Hard Drive
  • USB 3.0 Cable (compatible with USB 2.0)
  • Quick Install Guide
  • 1 Year Limited Warranty
System Requirements2
  • Microsoft® Windows® 8.1, 8, 7
  • Available USB 2.0 or USB 3.0 Port
1. One Gigabyte (1GB) means 109 = 1,000,000,000 bytes and One Terabyte (1TB) means 1012 = 1,000,000,000,000 bytes using powers of 10. A computer operating system, however, reports storage capacity using powers of 2 for the definition of 1GB= 230 = 1,073,741,824 bytes and 1TB = 240 = 1,099,511,627,776 bytes, and therefore shows less storage capacity. Available storage capacity (including examples of various media files) will vary based on file size, formatting, settings, software and operating system and other factors.
2. Compatibility may vary depending on user's hardware configuration and operating system