ThinkStation 2.5" to 3.5” Conversion Kit

Manufacturer Part Number
4XF0G94539
EAN/UPC
0888965597342,888965597342
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

General: ThinkStation 2.5" to 3.5”  Conversion Kit Part number: 4XF0G94539
Ship Group: ThinkStation 2.5" to 3.5" Conversion Kit Warranty Poster Important Note Flyer
Depth Metric: 148
Depth: 148mm
Depth Metric Units: mm
Depth (US): 5.826in
Height Metric: 16
Height: 16mm
Height Metric Units: mm
Height (US): 0.630in
Weight US: 0.158
Weight US Units: lbs
Weight Metric: 0.072
Weight Metric Units: Kg
Width Metric: 120
Width: 120mm
Width Metric Units: mm
Width (US): 4.724in
Warranty Period: One Year
Warranty Type: 1 Year - CRU