Dual-Band Wireless-AC1900 Gigabit ADSL/VDSL Modem Router

  • Dual-purpose wireless router and DSL modem, featuring DSL WAN port and switchable Ethernet WAN/LAN ports in a single space-saving device
  • Compatible with ADSL2/2+, ADSL, VDSL2, fiber and cable services for complete future-proofing
  • Combined maximum data rate of 1900 Mbps allows smooth streaming of 4K/UHD videos, online gaming or other bandwidth-intensive tasks
  • Dual dedicated CPUs for wired and wireless connections to maximize both range and stability
  • AiRadar with universal beamforming optimizes signal strength in any direction to give up to 150%* coverage and is backward compatible with 802.11a/b/g/n clients
  • Multi-purpose USB 3.0 port supports file sharing, printers, 3G/4G dongle sharing and media streaming — with up to 10 times faster data transfer than USB 2.0
  • ASUS AiCloud lets you access, sync, share and stream data from your home network to any internet-connected PC, Android or iOS device
Future-proofed versatility with the world's fastest wireless speeds

The ASUS DSL-AC68U is the world's fastest ADSL/VDSL modem Wi-Fi router, with combined dual-band data rates of up to 1900 Mbps. On the 5GHz band, 802.11ac gives 1300 Mbps wireless data rates, while Broadcom® TurboQAM™ technology super-charges 2.4 GHz 802.11n performance from 450 Mbps to 600 Mbps with compatible devices. Compatible with ADSL2/2+, ADSL, VDSL2, fiber and cable services, the top specification completes future-proofing.

Three external antennas boost coverage to the next level, so you can enjoy lag-free gaming and streaming almost anywhere around the house. ASUS AiRadar with universal beamforming technology enhances the Wi-Fi stability and improves coverage up to 150%*. Most importantly, the universal beamforming not only works on 802.11ac clients, but also 802.11a/b/g/n clients.

Powered by dual dedicated CPUs for wired and wireless connections, the DSL-AC68U eliminates the performance drops that plague other routers with busy networks and maximizes both range and stability. So even on the busiest home networks, HD video streaming is always smooth, the latency low for online gaming and VoIP calls, and file downloads are never interrupted.

The easy-to-use ASUSWRT graphical user interface unlocks the power of the DSL-AC68U giving robust control to optimize your network for you. 30-second set-up and easy traffic management means even network newbies can enjoy its sophisticated features, while power users will love its IPv6 support, multiple wireless SSIDs and secure VPN access.

One device, two functions

With a choice of DSL or Ethernet WAN connections, DSL-AC68U can be used a DSL modem plus wireless router, or as a standalone wireless router. You can choose the mode to suit your needs, saving energy and clutter by replacing two separate power-hungry devices. Whether for a basic home setup or an advanced wireless network, DSL-AC68U has all the flexibility you need. You can also let two modes work simultaneously and manage them with ASUSWRT dual WAN function.

Works with any kind of internet connection

Works with any kind of internet connection DSL-AC68U supports all common types of DSL connection, including ADSL2, ADSL2+, ADSL and VDSL2. Thanks to its Ethernet WAN option, it can also be used seamlessly with any fiber or cable-based modem with an Ethernet connection. This makes it ideal for those who intend to upgrade their ISP in the future.

Manufacturer Part Number
DSL-AC68U
EAN/UPC
0886227639809,886227639809
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Network Standard: IEEE 802.11a, IEEE 802.11b, IEEE 802.11g, IEEE 802.11n, IEEE 802.11ac, IPv6

Product Segment: AC1900 ultimate AC performance: 600+1300Mbps

Wi-Fi Data Rate:
  • 802.11a : 6,9,12,18,24,36,48,54Mbps
  • 802.11b : 1, 2, 5.5, 11Mbps
  • 802.11g : 6,9,12,18,24,36,48,54Mbps
  • 802.11n : up to 450Mbps
  • 802.11n TurboQAM:up to600Mbps
  • 802.11ac: up to 1300Mbps
xDSL Data Rate:
  • VDSL2/ADSL2+/ADSL2/ADSL multimode
  • Up to 100Mbps/100Mbps upstream/downstream
  • Support Annex A/B/I/J/L/M
  • Support all VDSL2 profiles -8a, 8b, 8c, 8d, 12a, 12b, 17a and 30a
  • VDSL2 interface compliance with ITU-T993.2
  • G.992.1 (G.dmt), Annex A, and B Compliant
  • G.992.2 (G.lite), Annex A, and B Compliant
  • ANSI T1.413 Compliant
  • G.992.3 (ADSL2) Compliant, Annex A, B, L, and M
  • G.992.5 (ADSL2+) Compliant, Supporting Annex A, B, and M
  • G.993.2 Compliant, Annex A, B, up to profile 30a with external AFE.
  • G.993.5 (Vectoring)
  • ATM and PTM (dual-priority)
Antenna: External dBi antenna x 3

LED Indicator: Power, Internet, LAN x 4, xDSL, 2.4 GHz Wi-Fi, 5 GHz Wi-Fi

Button: WPS Button, Reset Button, Power Button, Wireless on/off Button

Ports:
  • 4 x RJ45 10/100/1000/Gigabits BaseT for LAN
  • 1 x RJ11 for xDSL
USB Ports: USB 3.0 x 1

USB Applications:
  • Printer Server
  • FTP Server
  • Download Master
  • 3G/4G sharing
Router Special Features: 3G/4G data sharing, AiCloud, Printer server, Download Master, AiDisK, Multiple SSIDs, Parental Control

Operating Frequency:
  • 2.4GHz
  • 5GHz
Operation Channel: 13 Europe (ETSI)

Memory:
  • 128MB Flash/256MB DDR3 RAM for WiFi/Router
    8MB Flash/64MB DDR2 RAM for xDSL/Modem
Security: 64-bit WEP, 128-bit WEP, WPA2-PSK, WPA-PSK, WPA-Enterprise , WPA2-Enterprise , Radius with 802.1x, WPS support

Management:
  • Web-based GUI configuration
  • Firmware upgraded, configuration data uploaded and downloaded via Web-based GUI
  • UPnP IGD 1.0
  • Auto VPI/VCI detection
  • Configuration backup and restore
  • Diagnostics
  • Log & Trace function
Utilities:
  • Download master
    • support BT, NZB, HTTP, ED2K
    • support encryption, DHT, PEX and magnet link
    • upload and download bandwidth control
    • download scheduling
  • Media server
  • File server: Samba and FTP server with account management
  • PPTP VPN server
  • Network map
  • Traffic monitor
VPN Support:
  • IPSec Pass-Throuth
  • PPTP Pass-Through
  • L2TP Pass-Through
  • PPTP server
  • OpenVPN server
  • PPTP client
  • L2TP client
  • OpenVPN client
Power Adapter:
  • AC Input : 100 ~240 V(50~60HZ)
  • DC Output : 19 V/1.75 A
Certificates: CE

Dimensions: 220 x 83.3 x 160 mm (WxDxH)

Weight: 640 g (Device Only)

OS Support:
  • Windows® 8 , 32bit/64bit
  • Windows® 7 , 32bit/64bit
  • Windows® Vista , 32bit/64bit
  • Windows® XP , 32bit/64bit
  • Mac OS X
  • Linux
Package Content:
  • DSL-AC68U Dual-band Wireless-AC1900 VDSL/ADSL Modem Router
  • RJ-45 cable
  • RJ-11 cable
  • Support CD(User manual and utility)
  • Power adapter
  • Warranty card
  • Quick start guide
  • Splitter (varies with regions)