Aegis Portable 3.0 2.5" USB 3.0 External Drive

Aegis Portable 3.0 - The Perfect Blend of Performance, Capacity and Convenience in a Perfectly Portable Package

High Capacity Storage at Superfast USB 3.0 Speeds

Now you don’t have to compromise between capacity and convenience. With the fastest interface on the market and capacities up to 1.5TB, Apricorn’s Aegis Portable 3.0 gives you desktop capacity in a perfectly portable size.

With its integrated USB 3.0 cable, the Aegis Portable is ready when you are, no more forgotten cables! With blazing USB 3.0 speeds you can now access your data faster than ever before. And the Aegis Portable is backwards compatible with USB 2.0, so you can connect to any USB port.

The Aegis Portable 3.0 is the ideal hard drive to add additional capacity to your system. Perfect for storing photos, music and video files.

Engineered for people on the go, the Aegis Portable 3.0 comes with everything that you need to take you data with you including an integrated USB 3.0 cable so you can be connected at a flick of a fingertip; a padded travel pouch to protect the drive while traveling; and an auxiliary USB 3.0 Y-cable enabling you to harness the power of two USB ports in the rare instance that additional power is needed.


Manufacturer Part Number
A25-3USB-2000
EAN/UPC
0708326914147,708326914147
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Data Transfer Rate: USB 3.0 - up to 5 Gbps
Power Supply: 100% Bus Powered
Buffersize: 8MB
Interface: Super Speed USB 3.0 (Backwards compatible with USB 2.0 and 1.1)
RPM: 5400 RPM Hard Drive or SATA III Solid State Drive
Average seek time: 12 ms (hard drive) | 0.1 ms (solid state drive)
Shock - non operating: 1000G 1ms
Shock - operating: 300G 2ms
Dimensions: 19mm X 84.5mm X 120mm (0.75” X 3.3” X 4.7”) Weight: 6.2oz.
Warranty: 3 year limited
Approvals: FCC & CE
System Requirements: Compatible with all Operating Systems, including Windows, Mac and Linux Requires USB port
Comments: One gigabyte (GB) = one billion bytes; accessible capacity will be less and actual capacity depends on the operating environment and formatting.