Aegis Padlock Pro - eSATA/USB 2.0 Encrypted Hard Drive with PIN Access

Utilize the blazing speed of eSATA with the security of 256-bit AES Hardware Encryption with the Aegis Padlock Pro

With a software free design, secure PIN access, real-time 256-bit AES encryption and sporting a dual eSATA / USB interface, the ultra-fast Aegis Padlock Pro is the ideal drive for those that require the ultimate in security and speed.

Manufacturer Part Number
A25-PLE256-2000
EAN/UPC
0708326914130,708326914130
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Data Transfer Rate: eSATA – up to 90 MB/sec | USB 2.0 – up to 480mbps
Power Supply: 100% Bus Powered
Buffersize: 8MB
Interface: eSATA and USB 2.0 | Compatible with eSATA / USB Combo port (Power eSATA), Standard eSATA port and USB port
RPM: 5400
Average seek time: 12 ms
Shock - non operating: 1000G 1ms
Shock - operating: 300G 2ms
Dimensions: 19mm X 84.5mm X 120mm (0.75” X 3.3” X 4.7”) Weight: 6.2oz.
Warranty: 3 year limited
Approvals: FCC & CE
System Requirements: Compatible with all Operating Systems, including Windows, Mac and Linux Requires USB port, eSATA / USB Combo port (Power eSATA) or Standard eSATA port)
Comments: One gigabyte (GB) = one billion bytes; accessible capacity will be less and actual capacity depends on the operating environment and formatting.