
The NETGEAR N300 WiFi Router with External Antennas (WNR2020) offers faster downloads and Internet gaming. This router delivers high-performance wireless speeds of up to 300 Mbps and is the ideal router for medium-sized homes. It delivers the speed and reliability needed for applications such as HD streaming, online gaming and a secure and reliable connection to the Internet. The WNR2020 includes advanced features such as external 5dBi antennas for improved WiFi coverage, Push 'N' Connect for easy push button WiFi connections and guest network access for a separate and secure Internet access for guests.
Note:
Product Number
WiFi Technology
WiFi Performance
WiFi Range
WiFi Band
Beamforming
Number of Ethernet Ports
Number of USB Ports
Key Features
Security
Physical Specifications
Package Contents
Standards
System Requirements
† Maximum wireless signal rate derived from IEEE standard 802.11 specifications. Actual data throughput and wireless coverage will vary. Network conditions and environmental factors, including volume of network traffic, interference, and building construction may lower actual data throughput and wireless coverage. NETGEAR makes no express or implied representations or warranties about this product’s compatibility with any future standards.
1 Works with devices supporting Wi-Fi Protected Setup® (WPS).