ElitePad Mobile POS G2 Solution

Now more than ever, it’s important to create a personalized shopping experience. Transform your business with a mobile point of sale solution designed for retail. Slip the HP ElitePad into the HP Retail Jacket for ElitePad to enhance customer service—from the palm of your hand.

Manufacturer Part Number
G5R22UT#ABA
EAN/UPC
0888793106457,888793106457
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

System features
Processor family: Intel® Atom® processor
Chipset: Chipset integrated on processor

Dimensions and weight
Dimensions (W x D x H): 10.28 x 7.01 x 0.36 in (HP ElitePad 1000); 8.15 x 10.91 x 1.26 in (HP Retail Jacket)
(Height varies depending upon where the measurement is made on the device. )
Weight: 1.5 lb (HP ElitePad 1000); 1.54 lb (HP Retail Jacket)
(Weight varies by configuration and components. )

Memory
Memory, standard:: 4 GB 1067 MHz LPDDR3 SDRAM

Storage
Storage: 64 GB eMMC SSD

Graphics
Display: 10.1" diagonal WUXGA UWVA (1920 x 1200), capacitive multi-touch screen with digitizer, Corning® Gorilla® Glass 3 with anti-smudge coating
Graphics: Intel HD Graphics

Expansion features
Ports: 1 USB (on Retail Jacket)
1 power connector (on Retail Jacket)
1 headphone/microphone combo jack (on ElitePad)
1 power connector (on ElitePad)
Expansion slots: 1 micro SDXC
1 micro SIM
(Slots are accessible when ElitePad removed from Retail Jacket)
Camera: 2.1 MP, 1080p (front-facing); 8 MP, LED flash (rear-facing)
Magnetic stripe reader: Three track, bi-directional magnetic stripe reader
Barcode scanner: 1D/2D imaging barcode scanner
Special features: Hand strap (standard); Shoulder sling (optional)

Communication features
Sensors: Accelerometer
eCompass
Gyroscope
Ambient light sensor
Haptics
Wireless: Broadcom 802.11a/b/g/n (2x2) and Bluetooth® 4.0
Audio: HD audio with DTS Sound+; 2 integrated stereo speakers; 2 digital microphones; Headphone/microphone combo jack

Power and operating requirements
Power supply:
External 10 W Smart A/C adapter
Battery type: 2-cell (21 WHr) Lithium-ion polymer (HP Retail Jacket)
Battery life: Up to 16 hours (HP ElitePad 1000 plus HP Retail Jacket with optional battery)

Security management
Security management: HP Client Security
Absolute Data Protect
Device Access Manager with Just-in-Time Authentication
Essential System Updates for Microsoft Windows 8.1

What's included
Pre-installed software: HP ePrint Driver
HP Manageability
HP PageLift
PDF Complete
HP WallPaper
System Default Settings
HP PC Hardware Diagnostics UEFI
Buy Office