Xeon Hexa-core E5-2603 v3 1.6GHz Server Processor Upgrade

Intel® Xeon® processor E5-2600 v3 product family

The Intel® Xeon® processor E5-2600 v3 product family is designed to meet the modern and future needs of compute, storage, and networking, and features accelerated performance with Intel® Advanced Vector Extensions 2 (Intel® AVX2) across a broad set of data center workloads, built-in intelligent power management capabilities that improve energy efficiency and frequency optimization, and advanced measurement and telemetry features that maximize operational efficiency through virtualization and data center orchestration. The Intel® Xeon® processor E5-2600 v3 product family—versatile processors at the heart of today’s data center.

Manufacturer Part Number
00JX063
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Essentials
Launch Date: Q3'14
Processor Number: E5-2603V3
Intel® Smart Cache: 15 MB
Intel® QPI Speed: 6.4 GT/s
# of QPI Links: 2
Instruction Set: 64-bit
Instruction Set Extensions: AVX 2.0
Embedded Options Available: No
Lithography: 22 nm
Scalability: 2S
VID Voltage Range: 0.65V–1.30V

Performance
# of Cores: 6
# of Threads: 6
Processor Base Frequency: 1.6 GHz
TDP: 85 W

Memory Specifications
Max Memory Size (dependent on memory type): 768 GB
Memory Types: DDR4-1600
# of Memory Channels: 4
Max Memory Bandwidth: 51 GB/s
Physical Address Extensions: 46-bit
ECC Memory Supported : Yes

Expansion Options
PCI Express Revision: 3.0
PCI Express Configurations : x4, x8, x16
Max # of PCI Express Lanes: 40

Package Specifications
Max CPU Configuration: 2
TCASE: 72.8°C
Package Size: 52.5mm x 45mm
Sockets Supported: FCLGA2011-3
Low Halogen Options Available: See MDDS

Advanced Technologies
Intel® Turbo Boost Technology : No
Intel® vPro Technology : Yes
Intel® Hyper-Threading Technology : No
Intel® Virtualization Technology (VT-x) : Yes
Intel® Virtualization Technology for Directed I/O (VT-d) : Yes
Intel® VT-x with Extended Page Tables (EPT) : Yes
Intel® TSX-NI: No
Intel® 64 : Yes
Idle States: Yes
Enhanced Intel SpeedStep® Technology: Yes
Intel® Demand Based Switching: Yes
Thermal Monitoring Technologies: Yes
Intel® Flex Memory Access: No
Intel® Identity Protection Technology : No

Intel® Data Protection Technology
AES New Instructions: Yes
Secure Key: Yes

Intel® Platform Protection Technology
OS Guard: Yes
Trusted Execution Technology : Yes
Execute Disable Bit : Yes

‡ This feature may not be available on all computing systems. Please check with the system vendor to determine if your system delivers this feature, or reference the system specifications (motherboard, processor, chipset, power supply, HDD, graphics controller, memory, BIOS, drivers, virtual machine monitor-VMM, platform software, and/or operating system) for feature compatibility. Functionality, performance, and other benefits of this feature may vary depending on system configuration.