The Ultimate Pedestal for iPhone & iPad

HiRise Deluxe is a beautiful metal pedestal for charging and hands-free use of your iPhone or iPad. Set HiRise on your desk for hands-free calls and eye-level FaceTime sessions, or use this small stand at home to keep iPhone fully charged while streaming music to your favorite speaker. Adjustable support posts makes HiRise compatible with most iPhone and iPad cases and shells. HiRise Deluxe includes both MFi-certified Lightning and Micro-USB cables to keep your iPhone charged, even in a battery case like the Mophie Juice Pack. HiRise Deluxe is available in Silver, Black and Gold to match your iOS device. Compare HiRise Deluxe to HiRise Original.f

Manufacturer Part Number
12-1436
EAN/UPC
0811370020358,811370020358
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

HiRise Deluxe Specs

PRODUCT

HiRise for iPhone/iPad mini
Height (Front Support): 1.65 inches (4.2 cm)
Height (Total): 3.38 inches (8.6 cm)
Width: 3.9 inches (10 cm)
Depth: 4.8 inches (12.2 cm)
Weight: 0.5 pounds (.22 kg)