Aironet 3702I Wireless Access Point

With the industry's only enterprise class 4x4 MIMO, three-spatial-stream access points that support the IEEE's new 802.11ac specification, the Cisco® Aironet® 3700 Series delivers industry-leading performance and a High Density Experience (HD Experience) for both the enterprise and service provider markets. The Aironet 3700 Series extends support to a new generation of Wi-Fi clients, such as smartphones, tablets, and high-performance laptops that have integrating 802.11ac support.

Manufacturer Part Number
AIR-CAP3702I-I-K9
EAN/UPC
0882658610424,882658610424
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Item: Specification

Part numbers:

Cisco Aironet 3700i Access Point: Indoor environments, with internal antennas

• AIR-CAP3702I-x-K9: Dual-band, controller-based 802.11a/g/n/ac

• AIR-CAP3702I-xK910: Eco-pack (dual-band 802.11a/g/n/ac) 10 quantity access points

Cisco Aironet 3700e Access Point: Indoor, challenging environments, with external antennas

• AIR-CAP3702E-x-K9: Dual-band controller-based 802.11a/g/n/ac

• AIR-CAP3702E-xK910: Eco-pack (dual-band 802.11a/g/n/ac) 10 quantity access points

Cisco Aironet 3700p Access Point: high-density environments, with narrow-beamwidth, high-gain, antennas

• AIR-CAP3702P-x-K9: Dual-band controller-based 802.11a/g/n/ac

• AIR-CAP3702P-xK910: Eco-pack (dual-band 802.11a/g/n/ac) 10 quantity access points

Cisco SMARTnet® Service for the Cisco Aironet 3700i Access Point with internal antennas

• CON-SNT-C372Ix: SMARTnet 8x5xNBD for 3700i access point (dual-band 802.11a/g/n/ac)

• CON-SNT-C372Ix10: SMARTnet 8x5xNBD for 10 quantity eco-pack 3700i access point (dual-band 802.11a/g/n/ac)

Cisco SMARTnet Service for the Cisco Aironet 3700e Access Point with external antennas

• CON-SNT-C372Ex: SMARTnet 8x5xNBD for 3700e access point (dual-band 802.11a/g/n/ac)

• QCON-SNT-C372Ex10: SMARTnet 8x5xNBD for 10 quantity eco-pack 3700e access point (dual-band 802.11a/g/n/ac)

Cisco SMARTnet Service for the Cisco Aironet 3700p Access Point with external antennas

• CON-SNT-C372Px: SMARTnet 8x5xNBD for 3700p access point (dual-band 802.11a/g/n/ac)

• CON-SNT-C372Px10: SMARTnet 8x5xNBD for 10 quantity eco-pack 3700p access point (dual-band 802.11a/g/n/ac)

Cisco Wireless LAN Services

• AS-WLAN-CNSLT: Cisco Wireless LAN Network Planning and Design Service

• AS-WLAN-CNSLT: Cisco Wireless LAN 802.11n Migration Service

• AS-WLAN-CNSLT: Cisco Wireless LAN Performance and Security Assessment Service

Regulatory domains: (x = regulatory domain)

Customers are responsible for verifying approval for use in their individual countries. To verify approval and to identify the regulatory domain that corresponds to a particular country, visit http://www.cisco.com/go/aironet/compliance.

Not all regulatory domains have been approved. As they are approved, the part numbers will be available on the Global Price List.


Software:

Cisco Unified Wireless Network Software Release 7.6 or later


Supported wireless LAN controllers:

• Cisco 2500 Series Wireless Controllers, Cisco Wireless Controller Module for ISR G2, Cisco Wireless Services Module 2 (WiSM2) for Catalyst® 6500 Series Switches, Cisco 5500 Series Wireless Controllers, Cisco Flex® 7500 Series Wireless Controllers, Cisco 8500 Series Wireless Controllers, Cisco Virtual Wireless Controller

• Cisco 5760 Wireless LAN Controller, Cisco Catalyst 3850 Series Switches


Module options:

Cisco Aironet Wireless Security and Spectrum Intelligence Module - now shipping

• Provides full-spectrum, off-channel scanning for a comprehensive wireless intrusion prevention system (wIPS), including Cisco CleanAir technology, rogue detection, context awareness, and radio resource management (RRM) solutions. Scans 2.4- and 5-GHz channels while serving data clients on the base dual-band access point platform

Cisco 3G Small Cell Module (available 2HCY13)

• 3GPP band 1 (2100 MHz), 16 users, voice (R99), packet data (HSPA/HSDPA+)

Cisco Aironet Access Point 802.11ac Wave 2 Module (target CY2015)


802.11n version 2.0 (and related) capabilities:

• 4x4 MIMO with three spatial streams

• Maximal ratio combining (MRC)

• 802.11n and 802.11a/g beamforming

• 20- and 40-MHz channels

• PHY data rates up to 450 Mbps (40 MHz with 5 GHz)

• Packet aggregation: A-MPDU (Tx/Rx), A-MSDU (Tx/Rx)

• 802.11 dynamic frequency selection (DFS)

• Cyclic shift diversity (CSD) support


802.11ac Wave 1 capabilities:

• 4x4 MIMO with three spatial streams

• MRC

• 802.11ac beamforming

• 20-, 40-, and 80-MHz channels

• PHY data rates up to 1.3 Gbps (80 MHz with 5 GHz)

• Packet aggregation: A-MPDU (Tx/Rx), A-MSDU (Tx/Rx)

• 802.11 DFS

• CSD support


Data rates supported:

802.11a: 6, 9, 12, 18, 24, 36, 48, and 54 Mbps

802.11g: 1, 2, 5.5, 6, 9, 11, 12, 18, 24, 36, 48, and 54 Mbps

Frequency band and 20-MHz operating channels:

A (A regulatory domain):

• 2.412 to 2.462 GHz; 11 channels

• 5.180 to 5.320 GHz; 8 channels

• 5.500 to 5.700 GHz; 8 channels
(excludes 5.600 to 5.640 GHz)

• 5.745 to 5.825 GHz; 5 channels

C (C regulatory domain):

• 2.412 to 2.472 GHz; 13 channels

• 5.745 to 5.825 GHz; 5 channels

D (D regulatory domain):

• 2.412 to 2.462 GHz; 11 channels

• 5.180 to 5.320 GHz; 8 channels

• 5.745 to 5.865 GHz; 7 channels

E (E regulatory domain):

• 2.412 to 2.472 GHz; 13 channels

• 5.180 to 5.320 GHz; 8 channels

• 5.500 to 5.700 GHz; 8 channels
(excludes 5.600 to 5.640 GHz)

H (H regulatory domain):

• 2.412 to 2.472 GHz; 13 channels

• 5.150 to 5.350 GHz; 8 channels

• 5.745 to 5.825 GHz; 5 channels

I (I regulatory domain):

• 2.412 to 2.472 GHz; 13 channels

• 5.180 to 5.320 GHz; 8 channels

K (K regulatory domain):

• 2.412 to 2.472 GHz; 13 channels

• 5.180 to 5.320 GHz; 8 channels

• 5.500 to 5.620 GHz; 7 channels

• 5.745 to 5.805 GHz; 4 channels


Note: Customers are responsible for verifying approval for use in their individual countries. To verify approval and to identify the regulatory domain that corresponds to a particular country, visit http://www.cisco.com/go/aironet/compliance.


Maximum number of nonoverlapping channels:

2.4 GHz

• 802.11b/g:

• 20 MHz: 3

• 802.11n:

• 20 MHz: 3

5 GHz

• 802.11a:

• 20 MHz: 21

• 802.11n:

• 20 MHz: 21

• 40 MHz: 9

• 802.11ac:

• 20 MHz: 21

• 40 MHz: 9

• 80 MHz: 5


Note: This varies by regulatory domain. Refer to the product documentation for specific details for each regulatory domain.


Receive sensitivity:

• 802.11b (CCK)

• -101 dBm @ 1 Mbps

• -98 dBm @ 2 Mbps

• -92 dBm @ 5.5 Mbps

• -89 dBm @ 11 Mbps

• 802.11g (non HT20)

• -91 dBm @ 6 Mbps

• -91 dBm @ 9 Mbps

• -91 dBm @ 12 Mbps

• -90 dBm @ 18 Mbps

• -87 dBm @ 24 Mbps

• -85 dBm @ 36 Mbps

• -80 dBm @ 48 Mbps

• -79 dBm @ 54 Mbps


• 802.11a (non HT20)

• -90 dBm @ 6 Mbps

• -90 dBm @ 9 Mbps

• -90 dBm @ 12 Mbps

• -89 dBm @ 18 Mbps

• -86 dBm @ 24 Mbps

• -83 dBm @ 36 Mbps

• -78 dBm @ 48 Mbps

• -77 dBm @ 54 Mbps


Maximum transmit power:

2.4 GHz

• 802.11b

• 23 dBm, 4 antennas

• 802.11g

• 23 dBm, 4 antennas

• 802.11n (HT20)

• 23 dBm, 4 antennas

• 802.11g (non HT20)

• -91 dBm @ 6 Mbps

• -91 dBm @ 9 Mbps

• -91 dBm @ 12 Mbps

• -90 dBm @ 18 Mbps

• -87 dBm @ 24 Mbps

• -85 dBm @ 36 Mbps

• -80 dBm @ 48 Mbps

• -79 dBm @ 54 Mbps

:

• 802.11a (non HT20)

• -90 dBm @ 6 Mbps

• -90 dBm @ 9 Mbps

• -90 dBm @ 12 Mbps

• -89 dBm @ 18 Mbps

• -86 dBm @ 24 Mbps

• -83 dBm @ 36 Mbps

• -78 dBm @ 48 Mbps

• -77 dBm @ 54 Mbps

5 GHz

• 802.11a

• 23 dBm, 4 antennas

• 802.11n (HT20)

• 23 dBm, 4 antennas

• 802.11n (HT40)

• 23 dBm, 4 antennas

• 802.11ac

• non-HT80: 23 dBm, 4 antennas

• VHT20 23 dBm, 4 antennas

• VHT40: 23 dBm, 4 antennas

• VHT80: 23 dBm, 4 antennas

• VHT20-STBC: 23 dBm, 4 antennas

• VHT40-STBC: 23 dBm, 4 antennas

• VHT80-STBC: 23 dBm, 4 antennas


Note: The maximum power setting will vary by channel and according to individual country regulations. Refer to the product documentation for specific details.


Available transmit power settings:

2.4 GHz

• 23 dBm (200 mW)

• 20 dBm (100 mW)

• 17 dBm (50 mW)

• 14 dBm (25 mW)

• 11 dBm (12.5 mW)

• 8 dBm (6.25 mW)

• 5 dBm (3.13 mW)

• 2 dBm (1.56 mW)

5 GHz

• 23 dBm (200 mW)

• 20 dBm (100 mW)

• 17 dBm (50 mW)

• 14 dBm (25 mW)

• 11 dBm (12.5 mW)

• 8 dBm (6.25 mW)

• 5 dBm (3.13 mW)

• 2 dBm (1.56 mW)


Note: The maximum power setting will vary by channel and according to individual country regulations. Refer to the product documentation for specific details.


Integrated antenna:

• 2.4 GHz, gain 4 dBi, internal omni, horizontal beamwidth 360°

• 5 GHz, gain 6 dBi, internal omni, horizontal beamwidth 360°


External antenna (sold separately):

• Certified for use with antenna gains up to 6 dBi (2.4 GHz and 5 GHz)

• Cisco offers the industry's broadest selection of antennas, delivering optimal coverage for a variety of deployment scenarios


Interfaces:

• 10/100/1000BASE-T autosensing (RJ-45)

• Management console port (RJ-45)


Indicators:

• Status LED indicates boot loader status, association status, operating status, boot loader warnings, boot loader errors


Dimensions (W x L x H):

• Access point (without mounting bracket): 8.7 x 8.7 x 2.11 in. (22.1 x 22.1 x 5.4 cm)


Weight:

• 2.5 lb (1.13 kg)


Environmental:

Cisco Aironet 3700i

• Nonoperating (storage) temperature: -22° to 158°F (-30° to 70°C)

• Nonoperating (storage) altitude test: 25°C, 15,000 ft.

• Operating temperature: 32° to 104°F (0° to 40°C)

• Operating humidity: 10% to 90% percent (noncondensing)

• Operating altitude test: 40°C, 9843 ft.

Cisco Aironet 3700e/3700p

• Nonoperating (storage) temperature: -22° to 158°F (-30° to 70°C)

• Nonoperating (storage) altitude test: 25°C, 15,000 ft.

• Operating temperature: -4° to 122°F (-20° to 50°C)

• Operating humidity: 10% to 90% (noncondensing)

• Operating altitude test: 40°C, 9843 ft.


System memory:

• 512 MB DRAM

• 64 MB flash


Input power requirements:

• AP3700: 44 to 57 VDC

• Power supply and power injector: 100 to 240 VAC; 50 to 60 Hz


Power draw:

• AP3700: 15W

Note: When deployed using a Power over Ethernet (PoE) specification, the power drawn from the power sourcing equipment will be higher by some amount dependent on the length of the interconnecting cable.


Powering options:

Aironet 3700 without an add-on module

• 802.3at PoE+

• Enhanced PoE

• Cisco AP3700 power injectors (AIR-PWRINJ4=)

• Cisco AP3700 local power supply (AIR-PWR-B=)

Note: If 802.3af PoE is the source of power, the access point will dynamically shift from 4x4 to 3x3 and come up under PoE.

Aironet 3700 with an add-on module

• 802.3at PoE+

• Enhanced PoE

• Cisco AP3700 power injectors (AIR-PWRINJ4=)

• Cisco AP3700 local power supply (AIR-PWR-B=)

Note: If 802.3af PoE is the source of power, the access point with module will dynamically shift from 4x4 to 2x2 and come up under PoE.


Warranty:

Limited lifetime hardware warranty


Compliance standards:

• UL 60950-1

• CAN/CSA-C22.2 No. 60950-1

• UL 2043

• IEC 60950-1

• EN 60950-1

• EN 50155

• Radio approvals:

• FCC Part 15.247, 15.407

• RSS-210 (Canada)

• EN 300.328, EN 301.893 (Europe)

• ARIB-STD 66 (Japan)

• ARIB-STD T71 (Japan)

• EMI and susceptibility (Class B)

• FCC Part 15.107 and 15.109

• ICES-003 (Canada)

• VCCI (Japan)

• EN 301.489-1 and -17 (Europe)

• EN 60601-1-2 EMC requirements for the Medical Directive 93/42/EEC

• IEEE standards:

• IEEE 802.11a/b/g, 802.11n, 802.11h, 802.11d

• IEEE 802.11ac Draft 5

• Security:

• 802.11i, Wi-Fi Protected Access 2 (WPA2), WPA

• 802.1X

• Advanced Encryption Standards (AES), Temporal Key Integrity Protocol (TKIP)

• Extensible Authentication Protocol (EAP) types:

• EAP-Transport Layer Security (TLS)

• EAP-Tunneled TLS (TTLS) or Microsoft Challenge Handshake Authentication Protocol Version 2 (MSCHAPv2)

• Protected EAP (PEAP) v0 or EAP-MSCHAPv2

• EAP-Flexible Authentication via Secure Tunneling (FAST)

• PEAP v1 or EAP-Generic Token Card (GTC)

• EAP-Subscriber Identity Module (SIM)

• Multimedia:

• Wi-Fi Multimedia (WMM)

• Other:

• FCC Bulletin OET-65C

• RSS-102