This is a PCIe x1 network interface card with dual USB 3.0 ports that complies with all IEEE 802.3 standards. Based on an NEC D720200F1 chipset, this PCIe card expands your PC by adding two high-speed USB 3.0 interfaces, offering a simple solution for connecting to USB 3.0 devices from your standard desktop PC. Our network interface cards are 100% compliant and offer a cost effective answer for all of your networking needs. With our certification test program, we guarantee your product will work right the first time.
Note:
*Product Shipping Dimension(HxWxD): 5.2 in. x 0.9 in. x 4.7 in.
*Product Shipping Weight(LB): 0.5
Bus Type: PCIE
Bus Width: PCIEx1
Chipset: NEC D720200F1
Compatible OEM: Industry Standard
Data Protocol: Serial
External Connector: USB 3.0
Media Type: Serial
Number of Ports: 2 Ports
UPC Code: 821455184301