AW-HE130 Network Camera

Introducing the AW-HE130, a pan/tilt/zoom camera incorporating recently-developed high-sensitivity, low-noise 1/3" 3-MOS imagers that produce stunning pictures, even in low light conditions. Revolutionary new features include Power over Ethernet+ (POE+) for easier integration, and multi-stream transmission of H.264 HD video and audio (up to 1080/60p at 25Mbps.) The HE130 adds many innovative features to Panasonic's AW-HE120 PTZ, which has become the de facto standard remote control camera for educational, government, and house of worship use, and is likewise prevalent in news, staging, sports, and reality television production. Additional new features in the HE130 are a 3G-SDI output (up to 1080/60p); stereo mic/line-level inputs for embedded and streaming audio; a Night Mode for hi-res, near IR video acquisition (using an optional IR-illuminator in the 900nm range); an Optical Image Stabilizer (O.I.S); and IP-Live Preview for remote control and management of up to 16 cameras via Browser.

With an exceptional signal to noise ratio of 60dB (F8/2000lx, minimum illumination, 2.0 1x), 1000 TV lines of resolution, and such advanced features as 12-axis color correction and Panasonic's exclusive DRS (Dynamic Range Stretch) and Hybrid Digital Noise Reduction, the HE130 continues to set performance standards for integrated pan-tilt cameras. The HE130 includes the same new three 2.4 megapixel MOS imagers and Digital Signal Processor (DSP) used in Panasonic's latest broadcast camcorders, such as the AJ-PX270. Equipped with a fast F1.6 20X zoom lens plus a new high-res 1.4X digital extender, the compact HE130 is ideally matched to demanding applications in sports, rental/staging, news, and business and institutional video.

Manufacturer Part Number
AW-HE130KPJ
EAN/UPC
0885170213821,885170213821
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specs
Power Requirements: DC 12 V (AC adaptor supplied) DC 42 - 57 V (PoE+ power supply)
Current consumption: 1.8 A (AC adaptor supplied) 0.6 A (PoE+ power supply)
Ambient operating temperature: 0 °C to 40 °C (32 °F to 104 °F)
Storage Temperature: -20 °C to 50 °C (-4 °F to 122 °F)
Allowable humidity ranges: 20% to 90% (no condensation)
Mass: Approx. 3.1 kg (6.83 lb) [Including mount bracket]
Dimensions (W x H x D): 180 mm x 228 mm x 234 mm (7-3/32" x 9" x 9-3/16") (excluding protrusions, cable cover, direct ceiling mount bracket)
Controller supported*1: AW-RP120, AW-RP50, AK-HRP200

Input

Input connector: DC 12 V IN, G/L IN (BNC)
BBS (Black Burst Sync), tri-level sync supported
Locking to a color subcarrier is not possible with BBS.
PoE+ (IEEE802.3at standard)

Output

HD/SD SDI OUT: SMPTE424/SMPTE292/SMPTE259 standards 75 Ω (BNCx1)
VIDEO OUT: NTSC/PAL 1.0 V [p-p]/75 Ω (BNCx1)

INPUT / OUTPUT

LAN: LAN connector for IP control (RJ-45)
RS-422: CONTROL IN RS-422A (RJ-45)
MIC/LINE input: φ3.5 mm stereo mini jack Input impedance: High impedance During MIC input -- Supported mic: Stereo mic (plug-in power, on/off switching via menu)
Supply voltage: 2.5 V +/- 0.5 V, Mic input sensitivity: Approx. -40 dBV +/- 3 dBV (0 dB=1 V/Pa, 1 kHz) During LINE input -- Input level: Approx. -10 dBV +/-3 dBV

FUNCTIONS & PERFORMANCE

Imaging Sensors: 1/2.86-type Full-HD 3MOS
Lens: Motorized 20 zoom, F1.6 to F3.4 (f=4.5 mm to 90 mm; 35 mm equivalent: 32.13 mm to 642.5 mm)
Focus: Switching between auto and manual
Focus Distance: Entire zooming range: 800 mm (2.62 ft) Wide end: 400 mm (1.31 ft)
Color Separation Optical System: 3MOS
Minimum Illumination: 2 lx (50%, F1.6, 36 dB)
Horizontal Resolution: 1000 TV lines Typ (Center area)
Gain Selection: Auto, 0 dB to 36 dB
Frame mix*2: 0 dB, 6 dB, 12 dB, 18 dB, 24 dB

Electronic Shutter Speed
59.94p/59.94i: 1/100, 1/120, 1/250, 1/500, 1/1000, 1/2000, 1/4000, 1/10000
29.97p: 1/30, 1/60, 1/120, 1/250, 1/500, 1/1000, 1/2000, 1/4000, 1/10000
23.98p: 1/24, 1/60, 1/120, 1/250, 1/500, 1/1000, 1/2000, 1/4000, 1/10000
50p/50i: 1/60, 1/120, 1/250, 1/500,1/1000, 1/2000, 1/4000, 1/10000
25p: 1/25, 1/60, 1/120, 1/250, 1/500, 1/1000, 1/2000,1/4000,1/10000
Synchro scan: 59.94 Hz:60.15 Hz to 642.21 Hz, 50 Hz:50.15 Hz to 535.71 Hz
Gamma: HD, SD, FILMLIKE1, FILMLIKE2, FILMLIKE3, 0.30 to 0.75 (Manual setting)
White Balance: AWB A, AWB B, ATW, 3200K, 5600K, VAR (2000K to 15000K)
Chroma Amount Variability: OFF, -99% to 40%
Scene File: Scene1, Scene2, Scene3, Scene4
Output Format: 1080/59.94p,1080/29.97p*3,1080/23.98p, 1080/59.94i,1080/29.97PsF,1080/23.98PsF, 720/59.94p,480/59.94p(i)*4,1080/50p,1080/25p*3, 1080/50i,80/25PsF,720/50p,576/50p(i)*4
Synchronization System: Internal/External synchronization (BBS/Tri-level sync)
Installation method: Stand-alone (Desktop) or suspended (Hanging)*5
Camera/pan-tilt head control: IP Connecting Cable: When connecting through a hub: LAN cable*6 (category 5e or above, straight cable), max. 100 m (328 ft)
When a hub is not used: LAN cable*6 (category 5 or above, crossover cable), max.100 m (328 ft)
Camera/pan-tilt head control: RP Connecting Cable: LAN cable*6 (category 5 or above, straight cable), max. 1000 m (3280 ft) RS-422A, AW series protocol
Pan-tilt operation speed: 0.08°/s to 60°/s
Panning range: +/-175°
Tilting range*7: -30° to 210°
Quietness: : NC35 or less

Footnotes
 
*1: It may be necessary to upgrade the version of the controller in order to support the unit. For details on upgrading, visit the support page on the following website. http://pro av.panasonic.net/
*2: This cannot be configured when the format is 1080/29.97p, 1080/23.98p, 1080/29.97PsF 1080/23.98PsF, 1080/25p, or 1080/25PsF.
*3: Native output
*4: A "P" signal is output as HDMI output, an "I" signal is output as SDI and an analog output for output formats of 480/59.94p(i) and 576/50p(i).
*5: To ensure safety, the unit must be secured using the mount bracket supplied.
*6: Use of an STP (shielded twisted pair) cable is recommended.
*7: Depending on the pan or tilt position, the camera may be reflected in the image