ToughArmor MB994SK-1B Drive Enclosure

Data security is essential for any business. For military and medical settings, both software and hardware security is necessary to protect sensitive data. The ToughArmor MB994SK-1B is the first ToughArmor cage that features individual steel locking mechanism for each bay. You'll put your mind at ease. knowing that your data has extra layer of the protection, and safe inside an strong full metal enclosure. The ICY DOCK ToughArmor MB994SK-1B takes 4 x 2.5" SAS/SATA HDD/SSD from 7mm to 15mm height, and supports Hot Swap for quick and easy drive replacements. The unit is constructed of robust metal to survive the most demanding conditions, dual 40mm cooling fan with ventilate slots on the front/rear help to cool your drives 24/7. The MB994SK-1B is commercially designed for Medical & Military systems, IPC, enterprise, and industrial settings.

Manufacturer Part Number
MB994SK-1B
EAN/UPC
0884826002048,884826002048
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Model Number: MB994SK-1B
Color: Matt Black
Host Interface: 4 x 7pin SATA
Drive Fit: 4 x 2.5" SAS or SATA I/ II/ III HDD/ SSD
Drive Bay: Single 5.25" half height device bay
Transfer Rate: Up to 6 Gb/sec. (depending on hard drive speed)
Power Input: 2 x 4pin Molex power port
Insert& Extract connection Via: Direct SAS/ SATA hard drive connection
Structure: Aluminum & SECC
Drive Cooling: 40mm rear cooling fan x 2 & metal heat dispersion
LED Indication: Device Power & Drive Activity
LED Color: Green : Device Power ; Amber : Drive Activity
Drive Security: Custom Steel Lock
Dimension (L x W x H): 6.70" x 5.75" x 1.63"
Weight: 1.98 lbs