Ghost Cradle Charger US

KEEP IT ROLLIN'
Charge your camera without the need for a computer with the Drift Ghost Cradle Charger. Clip your battery into the device, plug into a standard wall socket and your camera will be primed for the great outdoors in no time. Taking an estimated 2 and a half hours to fully charge your Drift cam, this Cradle Charger is an ideal accessory for keeping the camera rolling. The charger also comes with a 12 V in-car adapter for in-vehicle powering and charging.

Manufacturer Part Number
71-003-02
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Technical Specifications:

  • Input: 100-240 V (AC), 50/60 Hz, 0.2 A
  • Output: 4.2 V, 850 mA (Max.)
  • Working temperature: 0-45 °C (32-113 °F)
  • Charging time: Standard Drift Ghost battery (1700 mAh) about 2.5 h