Add a Gigabit Ethernet port and a USB 3.0 hub port to your Thunderbolt™-equipped MacBook® or Ultrabook™. The TB2USB3GE Thunderbolt™ to Gigabit Ethernet + USB 3.0 Adapter lets you expand your MacBook or laptop connectivity through a single, compact adapter with both Gigabit Ethernet and USB 3.0, delivering reliable performance, connection possibilities and rugged portability.
Fast, Reliable Performance
Experience fast, effective and reliable performance from your essential peripherals! Leveraging the 10Gbps bandwidth of your Thunderbolt port for this dual-purpose adapter gives you reliable 1Gbps Ethernet and 5Gbps USB 3.0 connectivity, while enabling you to use both to their full capacity.
To maximize efficiency, the Thunderbolt adapter separates traffic from each interface into its own dedicated 5Gbps PCI Express lane, effectively avoiding bottlenecks when both ports are in use. This practical adapter gives you fast, robust external connectivity, offered by revolutionary Thunderbolt technology.
Connection Possibilities
Take full advantage of your current peripherals! Saving you the added expense of purchasing new devices, the adapter lets you simultaneously connect your existing devices through your Thunderbolt port. Combining Thunderbolt to Ethernet and Thunderbolt to USB 3.0 functionality into a single adapter gives you two essential interfaces that are unavailable or limited on most Thunderbolt-equipped systems, making it easy for business users and home users alike to stay connected.
Whether you’re in a boardroom with a weak WiFi signal, or in a hotel with only a wired network connection, this adapter has you covered. Plus, the USB 3.0 port (with UASP support) can be used to connect a storage device, USB hub, USB printer, or sync with your tablet or smartphone.
Rugged Portability
Get work done on the go, and look great doing it! A rugged and travel-friendly design lets you tuck the adapter neatly into your laptop bag, plus the lightweight casing merges portability with durability to offer quality protection that lets you take the adapter anywhere.
The sleek and stylish adapter aesthetically matches your MacBook Pro® or MacBook Air®, with a silver sandblast finish and black rubberized grips. Plus, the compact adapter requires no external power, and integrates a built-in Thunderbolt cable as well as hassle-free plug-and-play installation.
Backed by a StarTech.com 2-year warranty and free lifetime technical support
Note:
Warranty Information
Warranty: 2 Years
Hardware
Ports: 2
Interface: RJ45 (Gigabit Ethernet)
Bus Type: Thunderbolt
Interface: USB 3.0
Industry Standards: IEEE 802.3i (10BASE-T), IEEE 802.3u (100BASE-T), IEEE 802.3ab (1GBASE-T), IEEE 802.1Q VLAN tagging, IEEE 802.3x full duplex flow control, IEEE 802.1P Layer 2 Priority Encoding, IEEE 802.3az (EEE – Energy Efficient Ethernet)
Chipset ID:
Intel - DSL2210 (Thunderbolt)
Broadcom - BCM57762 (LAN)
ASMedia - ASM1042A (USB 3.0)
Connector(s)
Connector Type(s):
1 - Thunderbolt™ (20-pin) Male
1 - RJ-45 Female
1 - USB 3.0 A (9 pin; SuperSpeed) Female
Performance
Maximum Data Transfer Rate:
10 Gbps (Thunderbolt)
5 Gbps (USB 3.0)
2 Gbps (Ethernet – Full Duplex)
UASP Support: Yes
Compatible Networks: 10/100/1000 Mbps
Auto MDIX: Yes
Full Duplex Support: Yes
Jumbo Frame Support: 9.6K max.
Software
OS Compatibility: Windows® 8 / 8.1 (32/64bit)
Mac OS® 10.8.4 and up (Tested up to 10.10)
Physical Characteristics
Color: Silver
Enclosure Type: Plastic
Cable Length: 130 mm [5.1 in]
Product Length: 81 mm [3.2 in]
Product Width: 48.5 mm [1.9 in]
Product Height: 20.5 mm [0.8 in]
Product Weight: 92 g [3.2 oz]
Indicators
LED Indicators:
1 - Ethernet Link Speed
1 - Ethernet Activity
Environmental
Operating Temperature: -10°C to 55°C (14°F to 131°F)
Storage Temperature: -20°C to 85°C (-4°F to 185°F)
Packaging Information
Shipping (Package) Weight: 95 g [3.4 oz]
What's in the Box
Included in Package:
1 - Thunderbolt Adapter
1 - Instruction Manual
* Product appearance and specifications are subject to change without notice.